RISC Microprocessor, 32-Bit, 184MHz, CMOS, PBGA272, LEAD FREE, MO-151BAL-2, TFBGA-272 Product overview: EP9307-IRZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 184MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 184MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9307-IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172209-EP9307-IRZ
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
IC MPU EP9 200MHZ 272TFBGA
Microprocessors - MPU IC Universal Platfrm ARM9 SOC Prcessor
IC MPU EP9 200MHZ 272TFBGA
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
IC MPU EP9 200MHZ 272TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-EP9307-IRZ | 1172209-EP9307-IRZ | 598-1256-ND | EP9307-IRZ | EP9307-IRZ | EP9307-IRZ | EP9307-IRZ | EP9307-IRZ |
| Product Name | 32-bit 184MHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - EP9307-IRZ | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Architecture | RISC | |||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Supply Voltage | 1.8V | 1.8V; 3.3V | ||||||
| Package Type | Other; LFBGA | Other; 272-LFBGA | Other; 272-LFBGA | BGA; Other; 272-LFBGA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |