Cirrus Logic, Inc. Microprocessors EP9307-CRZ

Description
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
Request a Quote Datasheet
Description
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1138-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1138-ND
Microprocessors 598-1138-ND
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz

Buy Now Datasheet
32-bit 200MHz Embedded Microprocessor MPU - 694-EP9307-CRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz Embedded Microprocessor MPU
694-EP9307-CRZ
32-bit 200MHz Embedded Microprocessor MPU 694-EP9307-CRZ
32-Bit ARM MPU, 200MHz, TFBGA, SPI, USB, Ethernet, UART, I2S Product overview: EP9307-CRZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9307-CRZ can be used for catalog matching and distributor lookup.

32-Bit ARM MPU, 200MHz, TFBGA, SPI, USB, Ethernet, UART, I2S Product overview: EP9307-CRZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9307-CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - EP9307-CRZ - 1036643-EP9307-CRZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP9307-CRZ
1036643-EP9307-CRZ
Embedded - Embedded - Microprocessors - EP9307-CRZ 1036643-EP9307-CRZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1036643-EP9307-CRZ Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Math Engine; MaverickCrunch RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Additional Interfaces: AC'97, I2S, IrDA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 200MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1036643-EP9307-CRZ
Packaging: Tray
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Math Engine; MaverickCrunch
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 1/10/100 Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 3.3V
Security Features: Hardware ID
Additional Interfaces: AC'97, I2S, IrDA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Speed(Frequency): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP9307-CRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP9307-CRZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP9307-CRZ
IC MPU EP9 200MHZ 272TFBGA

IC MPU EP9 200MHZ 272TFBGA

Supplier's Site
Microprocessors - EP9307-CRZ - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP9307-CRZ
Microprocessors EP9307-CRZ
IC MPU EP9 200MHZ 272TFBGA

IC MPU EP9 200MHZ 272TFBGA

Supplier's Site Datasheet
Microprocessors - EP9307-CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP9307-CRZ
Microprocessors EP9307-CRZ
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
EP9307-CRZ
Microprocessors - MPU EP9307-CRZ
Microprocessors - MPU IC Universl Pltform ARM9 SOC Prcessor

Microprocessors - MPU IC Universl Pltform ARM9 SOC Prcessor

Buy Now Datasheet
Embedded - Microprocessors - EP9307-CRZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP9307-CRZ
Embedded - Microprocessors EP9307-CRZ
IC MPU EP9 200MHZ 272TFBGA

IC MPU EP9 200MHZ 272TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1138-ND 694-EP9307-CRZ 1036643-EP9307-CRZ EP9307-CRZ EP9307-CRZ EP9307-CRZ EP9307-CRZ EP9307-CRZ
Product Name Microprocessors 32-bit 200MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EP9307-CRZ Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM920T ARM; ARM920T ARM920T ARM920T ARM; ARM920T
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 272-LFBGA Other; TFBGA Other; 272-LFBGA BGA; Other; 272-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - EWIXP455BAC - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High Perf. 32bit MPU 16 MHz PGA132 - 80386DX-16-PULLS - Karl Kruse GmbH & Co. KG
Specs
Data Bus 32-Bit
Package Type Other; PGA132
View Details