Cirrus Logic, Inc. Embedded - Embedded - Microprocessors - EP9302-CQ EP9302-CQ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172207-EP9302-CQ Manufacturer Homepage: www.cirrus.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172207-EP9302-CQ Manufacturer Homepage: www.cirrus.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EP9302-CQ - 1172207-EP9302-CQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP9302-CQ
1172207-EP9302-CQ
Embedded - Embedded - Microprocessors - EP9302-CQ 1172207-EP9302-CQ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172207-EP9302-CQ Manufacturer Homepage: www.cirrus.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172207-EP9302-CQ
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1172207-EP9302-CQ
Product Name Embedded - Embedded - Microprocessors - EP9302-CQ
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 350 MHz
View Details