Cirrus Logic, Inc. Embedded - Embedded - Microprocessors - EP9301-CQZ EP9301-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 015516-EP9301-CQZ Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Additional Interfaces: AC'97, I2S, IrDA, SPI, UART Family Name: EP9301 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-LQFP Speed(Frequency): 166MHz Alternative Parts (Cross-Reference): EP9301-CQZR; Introduction Date: June 12, 2001 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 015516-EP9301-CQZ Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Additional Interfaces: AC'97, I2S, IrDA, SPI, UART Family Name: EP9301 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-LQFP Speed(Frequency): 166MHz Alternative Parts (Cross-Reference): EP9301-CQZR; Introduction Date: June 12, 2001 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EP9301-CQZ - 015516-EP9301-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP9301-CQZ
015516-EP9301-CQZ
Embedded - Embedded - Microprocessors - EP9301-CQZ 015516-EP9301-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 015516-EP9301-CQZ Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Additional Interfaces: AC'97, I2S, IrDA, SPI, UART Family Name: EP9301 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-LQFP Speed(Frequency): 166MHz Alternative Parts (Cross-Reference): EP9301-CQZR; Introduction Date: June 12, 2001 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 015516-EP9301-CQZ
Packaging: Tray
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 1/10/100 Mbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Hardware ID
Additional Interfaces: AC'97, I2S, IrDA, SPI, UART
Family Name: EP9301
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-LQFP
Speed(Frequency): 166MHz
Alternative Parts (Cross-Reference): EP9301-CQZR;
Introduction Date: June 12, 2001
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 166MHz 16KB Embedded Microprocessor MPU - 694-EP9301-CQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 166MHz 16KB Embedded Microprocessor MPU
694-EP9301-CQZ
32-bit 166MHz 16KB Embedded Microprocessor MPU 694-EP9301-CQZ
32-Bit ARM MPU, 166MHz, 16KB FLASH, LQFP Product overview: EP9301-CQZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz, 16KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, 16KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9301-CQZ can be used for catalog matching and distributor lookup.

32-Bit ARM MPU, 166MHz, 16KB FLASH, LQFP Product overview: EP9301-CQZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz, 16KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, 16KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9301-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 598-1136-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1136-ND
Microprocessors 598-1136-ND
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 166MHz 208-LQFP

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 166MHz 208-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP9301-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP9301-CQZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP9301-CQZ
IC MPU EP9 166MHZ 208LQFP

IC MPU EP9 166MHZ 208LQFP

Supplier's Site
Embedded - Microprocessors - EP9301-CQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP9301-CQZ
Embedded - Microprocessors EP9301-CQZ
IC MPU EP9 166MHZ 208LQFP

IC MPU EP9 166MHZ 208LQFP

Supplier's Site Datasheet
Microprocessors - EP9301-CQZ - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP9301-CQZ
Microprocessors EP9301-CQZ
IC MPU EP9 166MHZ 208LQFP

IC MPU EP9 166MHZ 208LQFP

Supplier's Site Datasheet
Microprocessors - EP9301-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP9301-CQZ
Microprocessors EP9301-CQZ
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 166MHz 208-LQFP

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 166MHz 208-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 015516-EP9301-CQZ 694-EP9301-CQZ 598-1136-ND EP9301-CQZ EP9301-CQZ EP9301-CQZ EP9301-CQZ
Product Name Embedded - Embedded - Microprocessors - EP9301-CQZ 32-bit 166MHz 16KB Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Package Type QFP; Other; 208-LQFP Other; LQFP LFQP; Other; 208-LQFP QFP QFP; Other; 208-LQFP QFP; Other; 208-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603EPG-100 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details