Intel Corporation Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) 3120A

Description
Enhance Parallel Application Performance Extracting extreme performance from highly parallel applications just got easier. Intel® Xeon Phi™ coprocessors, based on Intel® Many Integrated Core Architecture, complement the industry-leading performance and energy-efficiency of the Intel® Xeon® processor E5 family to enable dramatic performance gains for some of today’s most demanding applications. You can now achieve optimized performance for even your most highly parallel, technical computing workloads, while maintaining a unified hardware and software environment.
Description
Enhance Parallel Application Performance Extracting extreme performance from highly parallel applications just got easier. Intel® Xeon Phi™ coprocessors, based on Intel® Many Integrated Core Architecture, complement the industry-leading performance and energy-efficiency of the Intel® Xeon® processor E5 family to enable dramatic performance gains for some of today’s most demanding applications. You can now achieve optimized performance for even your most highly parallel, technical computing workloads, while maintaining a unified hardware and software environment.

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) - 3120A - Intel Corporation
Santa Clara, CA, USA
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core)
3120A
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) 3120A
Enhance Parallel Application Performance Extracting extreme performance from highly parallel applications just got easier. Intel® Xeon Phi™ coprocessors, based on Intel® Many Integrated Core Architecture, complement the industry-leading performance and energy-efficiency of the Intel® Xeon® processor E5 family to enable dramatic performance gains for some of today’s most demanding applications. You can now achieve optimized performance for even your most highly parallel, technical computing workloads, while maintaining a unified hardware and software environment.

Enhance Parallel Application Performance
Extracting extreme performance from highly parallel applications just got easier. Intel® Xeon Phi™ coprocessors, based on Intel® Many Integrated Core Architecture, complement the industry-leading performance and energy-efficiency of the Intel® Xeon® processor E5 family to enable dramatic performance gains for some of today’s most demanding applications.
You can now achieve optimized performance for even your most highly parallel, technical computing workloads, while maintaining a unified hardware and software environment.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number 3120A
Product Name Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AT91SAM9XE256-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - 5962-8766804MYA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 80386
Package Type QFP; Other; 164-BCQFP Exposed Pad
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details