Cirrus Logic, Inc. Microprocessors EP7312-IV

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Request a Quote Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1245-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1245-ND
Microprocessors 598-1245-ND
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - EP7312-IV - 918378-EP7312-IV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7312-IV
918378-EP7312-IV
Embedded - Embedded - Microprocessors - EP7312-IV 918378-EP7312-IV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 918378-EP7312-IV Series: EP7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 74MHz 208-LQFP Core Processor: ARM7TDMI Speed: 74MHz Package: Tray Package: 208-LQFP Part Status: Obsolete Family Name: EP7312 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 918378-EP7312-IV
Series: EP7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 74MHz 208-LQFP
Core Processor: ARM7TDMI
Speed: 74MHz
Package: Tray
Package: 208-LQFP
Part Status: Obsolete
Family Name: EP7312
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - EP7312-IV - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP7312-IV
Microprocessors EP7312-IV
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP7312-IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7312-IV
Integrated Circuits (ICs) - Embedded - Microprocessors EP7312-IV
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site
Microprocessors - EP7312-IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-IV
Microprocessors EP7312-IV
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

Buy Now Datasheet
Embedded - Microprocessors - EP7312-IV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-IV
Embedded - Microprocessors EP7312-IV
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1245-ND 918378-EP7312-IV EP7312-IV EP7312-IV EP7312-IV EP7312-IV
Product Name Microprocessors Embedded - Embedded - Microprocessors - EP7312-IV Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM7TDMI ARM7TDMI ARM; ARM7TDMI ARM7TDMI ARM; ARM7TDMI
Supply Voltage 2.5V; 3V; 3.3V
Package Type LFQP; Other; 208-LQFP QFP; Other; 208-LQFP QFP; Other; 208-LQFP QFP QFP; Other; 208-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
QORMINO ® -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details