Cirrus Logic, Inc. Embedded - Embedded - Microprocessors - EP7312-CB EP7312-CB

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 138588-EP7312-CB Packaging: Tray Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Additional Interfaces: DAI, IrDA, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-PBGA (17x17) Speed(Frequency): 74MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 138588-EP7312-CB Packaging: Tray Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Additional Interfaces: DAI, IrDA, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-PBGA (17x17) Speed(Frequency): 74MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EP7312-CB - 138588-EP7312-CB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7312-CB
138588-EP7312-CB
Embedded - Embedded - Microprocessors - EP7312-CB 138588-EP7312-CB
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 138588-EP7312-CB Packaging: Tray Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Additional Interfaces: DAI, IrDA, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-PBGA (17x17) Speed(Frequency): 74MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 138588-EP7312-CB
Packaging: Tray
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Additional Interfaces: DAI, IrDA, SSI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-PBGA (17x17)
Speed(Frequency): 74MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - EP7312-CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-CB
Microprocessors EP7312-CB
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - EP7312-CB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-CB
Embedded - Microprocessors EP7312-CB
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 138588-EP7312-CB EP7312-CB EP7312-CB
Product Name Embedded - Embedded - Microprocessors - EP7312-CB Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 2.7V, 3.0V, 3.3V
Package Type P-BGA; Other; 256-PBGA (17x17) BGA; Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3517AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details