Cirrus Logic, Inc. 74MHZ Embedded Microprocessor MPU EP7311M-IBZ

Description
IC MPU EP7 74MHZ 256BGA Product overview: EP7311M-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 74MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7311M-IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU EP7 74MHZ 256BGA Product overview: EP7311M-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 74MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7311M-IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74MHZ Embedded Microprocessor MPU - 694-EP7311M-IBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
74MHZ Embedded Microprocessor MPU
694-EP7311M-IBZ
74MHZ Embedded Microprocessor MPU 694-EP7311M-IBZ
IC MPU EP7 74MHZ 256BGA Product overview: EP7311M-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 74MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7311M-IBZ can be used for catalog matching and distributor lookup.

IC MPU EP7 74MHZ 256BGA Product overview: EP7311M-IBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 74MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7311M-IBZ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1031062-EP7311M-IBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1031062-EP7311M-IBZ
Integrated Circuits (ICs) - Embedded - Microprocessors 1031062-EP7311M-IBZ
Win Source Part Number: 1031062-EP7311M-IBZ Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: EP7 Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 74MHz RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Package: Tray Additional Interfaces: DAI, IrDA, SSI, UART Standard Package: 90 Package / Case: 256-LBGA Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cirrus Logic Inc. Base Product Number: EP7311 Product Status: Obsolete

Win Source Part Number: 1031062-EP7311M-IBZ
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: EP7
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 74MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Package: Tray
Additional Interfaces: DAI, IrDA, SSI, UART
Standard Package: 90
Package / Case: 256-LBGA
Supplier Device Package: 256-PBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cirrus Logic Inc.
Base Product Number: EP7311
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microprocessors - EP7311M-IBZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7311M-IBZ
Embedded - Microprocessors EP7311M-IBZ
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - EP7311M-IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7311M-IBZ
Microprocessors EP7311M-IBZ
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EP7311M-IBZ 1031062-EP7311M-IBZ EP7311M-IBZ EP7311M-IBZ
Product Name 74MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Supply Voltage 2.5V 2.5V, 2.7V, 3.0V, 3.3V
Package Type Other; BGA BGA; Other; 256-LBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details