Cirrus Logic, Inc. Microprocessors EP7309-CB

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)
Request a Quote Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1210-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1210-ND
Microprocessors 598-1210-ND
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-EP7309-CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-EP7309-CB
Embedded Microprocessor MPU 694-EP7309-CB
Consumer Circuit, CMOS, PBGA256 Product overview: EP7309-CB from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7309-CB can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, PBGA256 Product overview: EP7309-CB from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7309-CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - EP7309-CB - 1172194-EP7309-CB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7309-CB
1172194-EP7309-CB
Embedded - Embedded - Microprocessors - EP7309-CB 1172194-EP7309-CB
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172194-EP7309-CB Series: EP7 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 74MHz Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Package: 256-LFBGA Additional Interfaces: DAI, IrDA, SSI, UART Part Status: Obsolete(EOL) Family Name: EP7309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): EP7309-CBZ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172194-EP7309-CB
Series: EP7
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 74MHz
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Package: 256-LFBGA
Additional Interfaces: DAI, IrDA, SSI, UART
Part Status: Obsolete(EOL)
Family Name: EP7309
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Manufacturer Package: 256-PBGA (17x17)
Alternative Parts (Cross-Reference): EP7309-CBZ;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP7309-CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7309-CB
Integrated Circuits (ICs) - Embedded - Microprocessors EP7309-CB
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site
Embedded - Microprocessors - EP7309-CB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7309-CB
Embedded - Microprocessors EP7309-CB
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - EP7309-CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7309-CB
Microprocessors EP7309-CB
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1210-ND 694-EP7309-CB 1172194-EP7309-CB EP7309-CB EP7309-CB EP7309-CB
Product Name Microprocessors Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EP7309-CB Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM7TDMI ARM; ARM7TDMI ARM; ARM7TDMI ARM7TDMI
Supply Voltage 2.5V; 3V; 3.3V 2.5V, 2.7V, 3.0V, 3.3V
Package Type Other; 256-LFBGA Other; LFBGA BGA; Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details