Cirrus Logic, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors EP7211-CV-D

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1320931-EP7211-CV-D Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Other Part Number: CIRCIREP7211-CV-D,21 56-EP7211-CV-D Product Status: Active RoHS Status: Not applicable
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1320931-EP7211-CV-D Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Other Part Number: CIRCIREP7211-CV-D,21 56-EP7211-CV-D Product Status: Active RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320931-EP7211-CV-D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320931-EP7211-CV-D
Integrated Circuits (ICs) - Embedded - Microprocessors 1320931-EP7211-CV-D
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1320931-EP7211-CV-D Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Other Part Number: CIRCIREP7211-CV-D,21 56-EP7211-CV-D Product Status: Active RoHS Status: Not applicable

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1320931-EP7211-CV-D
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bulk
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Other Part Number: CIRCIREP7211-CV-D,2156-EP7211-CV-D
Product Status: Active
RoHS Status: Not applicable

Buy Now
Microprocessors - EP7211-CV-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7211-CV-D
Microprocessors EP7211-CV-D
System On Chip (SOC) IC *

System On Chip (SOC) IC *

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1320931-EP7211-CV-D EP7211-CV-D
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CD80C88-2 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
AM1705 Sitara Processor - AM1705BPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
5 suppliers
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 516 PBGA
Clock Speed 264 MHz
View Details
Microprocessors - 150-SAM9X75T-V/6GWTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details