Intel Corporation Embedded - Embedded - Microprocessors - AT80580AJ0674ML AT80580AJ0674ML

Description
Win Source Part Number: 954767-AT80580AJ0674 ML Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954767-AT80580AJ0674 ML Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT80580AJ0674ML - 954767-AT80580AJ0674ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80580AJ0674ML
954767-AT80580AJ0674ML
Embedded - Embedded - Microprocessors - AT80580AJ0674ML 954767-AT80580AJ0674ML
Win Source Part Number: 954767-AT80580AJ0674 ML Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954767-AT80580AJ0674ML
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.66 GHz Embedded Microprocessor MPU - 694-AT80580AJ0674ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.66 GHz Embedded Microprocessor MPU
694-AT80580AJ0674ML
Quad 2.66 GHz Embedded Microprocessor MPU 694-AT80580AJ0674ML
Core2 Quad Q8400S (4M Cache, 2.66 GHz) Product overview: AT80580AJ0674ML from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580AJ0674ML can be used for catalog matching and distributor lookup.

Core2 Quad Q8400S (4M Cache, 2.66 GHz) Product overview: AT80580AJ0674ML from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580AJ0674ML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954767-AT80580AJ0674ML 694-AT80580AJ0674ML
Product Name Embedded - Embedded - Microprocessors - AT80580AJ0674ML Quad 2.66 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - D8086-2 - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
Intel® Pentium® Processor 2117U (2M Cache, 1.80 GHz) - 2117U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1800 MHz
View Details
Embedded - Embedded - Microprocessors - PC7448VGH1267ND - 1084096-PC7448VGH1267ND - Win Source Electronics
Specs
Architecture RISC
Pin Count 360
Operating Temperature -40 C (-40 F)
View Details