Cirrus Logic, Inc. 1000mW Clock and Timing IC CS4281-CM

Description
CrystalClear PCI Audio interface / PCI Audio Interface 1000mW Serial Interface Product overview: CS4281-CM from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1000mW, Clock and Timing IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-CS4281-CM can be used for catalog matching and distributor lookup.
Request a Quote
Description
CrystalClear PCI Audio interface / PCI Audio Interface 1000mW Serial Interface Product overview: CS4281-CM from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1000mW, Clock and Timing IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-CS4281-CM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000mW Clock and Timing IC - 741-CS4281-CM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000mW Clock and Timing IC
741-CS4281-CM
1000mW Clock and Timing IC 741-CS4281-CM
CrystalClear PCI Audio interface / PCI Audio Interface 1000mW Serial Interface Product overview: CS4281-CM from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1000mW, Clock and Timing IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-CS4281-CM can be used for catalog matching and distributor lookup.

CrystalClear PCI Audio interface / PCI Audio Interface 1000mW Serial Interface Product overview: CS4281-CM from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1000mW, Clock and Timing IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-CS4281-CM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 741-CS4281-CM
Product Name 1000mW Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-2849-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
TLC555 Low Power Timer - TLC555CDG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
Si4112-D-GM RF synthesizer - Si4112-D-GM - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN; QFN28
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details