Cirrus Logic, Inc. Instrumentation, Op Amps, Buffer Amps CS3014-FSZ

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 598-1178-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
598-1178-5-ND
Instrumentation, Op Amps, Buffer Amps 598-1178-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CS3014-FSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CS3014-FSZ
Integrated Circuits (ICs) - Linear - Amplifiers CS3014-FSZ
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CS3014-FSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CS3014-FSZ
Instrumentation, OP Amps, Buffer Amps CS3014-FSZ
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3014-FSZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CS3014-FSZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CS3014-FSZ
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 598-1178-5-ND CS3014-FSZ CS3014-FSZ CS3014-FSZ
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps
Slew Rate 0.2500 V/µs 2.50E-7 V/µs 0.2500 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" -40degC ~ 125degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details