Instrumentation Amplifier 1 Circuit Rail-to-Rail
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163099-CS3003-FNZ
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 10uV Offset-Max, 4 X 4 MM, LEAD FREE, DFN-8 Product overview: CS3003-FNZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3003-FNZ can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8QFN
IC INST AMP 1 CIRCUIT 8QFN
Instrumentation Amplifier 1 Circuit Rail-to-Rail
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 598-1164-ND | 1163099-CS3003-FNZ | 687-CS3003-FNZ | CS3003-FNZ | CS3003-FNZ | CS3003-FNZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3003-FNZ | DFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||
| Slew Rate | 0.2500 V/µs | 2.50E-7 V/µs | 0.2500 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-VDFN Exposed Pad | -40degC ~ 125degC | 8-QFN |