Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000263-CS3002-ISZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6.7 V, ±1.35 V to 3.35 V
Operating Supply Current: 3.6mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch Op Amp, 2kHz BW, 10uV Vos, SOIC, 3.35V Product overview: CS3002-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2kHz, 3.35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2kHz, 3.35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3002-ISZ can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Noise-Optimized Op Amp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 000263-CS3002-ISZ | 598-1141-5-ND | 687-CS3002-ISZ | CS3002-ISZ | CS3002-ISZ | CS3002-ISZ | CS3002-ISZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3002-ISZ | Instrumentation, Op Amps, Buffer Amps | 2kHz 3.35V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Supply Voltage (VS) | 2.7 to 6.7 volts | 3.35 volts | 2.7 volts | ||||
| Source Current (IS) | 3.6 milliamps | ||||||
| VOS | 0.0100 millivolts | 0.0100 millivolts | |||||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs |