Cirrus Logic, Inc. LED Driver IC CS1610-FSZR

Description
IC Socket Product overview: CS1610-FSZR from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1610-FSZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Socket Product overview: CS1610-FSZR from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1610-FSZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC - 137-CS1610-FSZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-CS1610-FSZR
LED Driver IC 137-CS1610-FSZR
IC Socket Product overview: CS1610-FSZR from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1610-FSZR can be used for catalog matching and distributor lookup.

IC Socket Product overview: CS1610-FSZR from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1610-FSZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - CS1610-FSZR - 1030303-CS1610-FSZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CS1610-FSZR
1030303-CS1610-FSZR
PMIC - PMIC - LED Drivers - CS1610-FSZR 1030303-CS1610-FSZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030303-CS1610-FSZR Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Maximum Supply Voltage: 17V Operating Input Voltage(Min): 11V Alternative Parts (Cross-Reference): TPS92075DR/NOPB; CS1615A-FSZR; CS1611-FSZ; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030303-CS1610-FSZR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback, Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Maximum Supply Voltage: 17V
Operating Input Voltage(Min): 11V
Alternative Parts (Cross-Reference): TPS92075DR/NOPB; CS1615A-FSZR; CS1611-FSZ;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - LED Drivers - CS1610-FSZR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CS1610-FSZR
PMIC - LED Drivers CS1610-FSZR
IC LED DRIVER OFFL DIM 16SOIC

IC LED DRIVER OFFL DIM 16SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CS1610-FSZR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CS1610-FSZR
IC LED DRIVER OFFL TRIAC 16SOIC

IC LED DRIVER OFFL TRIAC 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CS1610-FSZR 1030303-CS1610-FSZR CS1610-FSZR CS1610-FSZR
Product Name LED Driver IC PMIC - PMIC - LED Drivers - CS1610-FSZR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3503ITL-44 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
250MA LED Driver IC - 137-NCR321ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers