Circuit Design, Inc. RF Antennas ANT-400-R

Description
434MHz ISM RF Antenna 410MHz ~ 450MHz 2.15dBi Connector Mount
Datasheet
Description
434MHz ISM RF Antenna 410MHz ~ 450MHz 2.15dBi Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-400-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-400-R
RF Antennas ANT-400-R
434MHz ISM RF Antenna 410MHz ~ 450MHz 2.15dBi Connector Mount

434MHz ISM RF Antenna 410MHz ~ 450MHz 2.15dBi Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-400-R
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers