Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
CINCON ELECTRONICS CORPORATION
LDL40DUB -- LED DRIVERS POWER SUPPLIES
Cincon Electronics Corporation
LED Drivers Power Supplies
LDL40DUB
Description
LED Drivers Power Supplies 40W LED Power Sup DALI
Datasheet
Description
LED Drivers Power Supplies 40W LED Power Sup DALI
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Drivers Power Supplies
LDL40DUB
LED Drivers Power Supplies
LDL40DUB
LED Drivers Power Supplies 40W LED Power Sup DALI
LED Drivers Power Supplies 40W LED Power Sup DALI
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
LED Drivers
Product Number
LDL40DUB
Product Name
LED Drivers Power Supplies
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Automotive 2A Buck Led Driver
A6214KLKTR-T
Specs
Form Factor
Intgrated Circuit (IC)
View Details
6
suppliers
Rochester Electronics
PMIC - LED Drivers
LM3404HVMR/NOPB
Specs
Type
Dimmable
Output Current
1000 milliamps
View Details
Nexperia B.V.
LED Drivers
NCR320PASX
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
? to 16 volts
Output Voltage
16 volts
View Details
4
suppliers
Texas Instruments
LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers
LM3404MR/NOPB
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Input Voltage
6 to 42 volts
View Details
7
suppliers