Cincon Electronics Corporation 12V 3W DC-DC Converter IC EC3A12H

Description
DC DC CONVERTER 12V 3W Product overview: EC3A12H from Cincon is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EC3A12H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 3W Product overview: EC3A12H from Cincon is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EC3A12H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 3W DC-DC Converter IC - 132-EC3A12H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 3W DC-DC Converter IC
132-EC3A12H
12V 3W DC-DC Converter IC 132-EC3A12H
DC DC CONVERTER 12V 3W Product overview: EC3A12H from Cincon is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EC3A12H can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 3W Product overview: EC3A12H from Cincon is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EC3A12H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - EC3A12H - 917758-EC3A12H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EC3A12H
917758-EC3A12H
Power Supplies Board Mount DCDC Converters - EC3A12H 917758-EC3A12H
Manufacturer: Cincon Electronics Co. LTD Win Source Part Number: 917758-EC3A12H Series: EC3A (3W) Operating Temperature Range: -25°C ~ 71°C Features: Isolated Module DC DC Converter 1 Output 12V - - - 250mA 9V - 18V Input Package: Tube Package: 24-DIP Module, 14 Leads Mounting: Through Hole Family Name: EC3A12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Cincon Electronics Co. LTD
Win Source Part Number: 917758-EC3A12H
Series: EC3A (3W)
Operating Temperature Range: -25°C ~ 71°C
Features: Isolated Module DC DC Converter 1 Output 12V - - - 250mA 9V - 18V Input
Package: Tube
Package: 24-DIP Module, 14 Leads
Mounting: Through Hole
Family Name: EC3A12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EC3A12H 917758-EC3A12H
Product Name 12V 3W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EC3A12H
Package Type Other; Tube DIP; Other; 24-DIP Module, 14 Leads
Unlock Full Specs
to access all available technical data