Cincon Electronics Co., Ltd. AC DC Desktop, Wall Power Adapters TRG36A24-01E03 VI

Description
24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2034-TRG36A24-01E03VI-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2034-TRG36A24-01E03VI-ND
AC DC Desktop, Wall Power Adapters 2034-TRG36A24-01E03VI-ND
24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 2034-TRG36A24-01E03VI-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details