Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CINCON ELECTRONICS CO., LTD.
EC2SBW-48S15H -- DC DC CONVERTERS
Cincon Electronics Co., Ltd.
DC DC Converters
EC2SBW-48S15H
Description
Isolated DC/DC Converters 10W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Isolated DC/DC Converters 10W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
2034-EC2SBW-48S15H-ND
DC DC Converters
2034-EC2SBW-48S15H-ND
Isolated DC/DC Converters 10W
Isolated DC/DC Converters 10W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
2034-EC2SBW-48S15H-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
AX2090-NF10-3012 | Power supply | footprint filter for AX1000/AF1000 with a three-phase supply New
View Details
TDK-Lambda Europe GmbH
1.75W-30W DC-DC POL converters
CE-1005
Specs
Type
DC-DC Converter
Form Factor
Board Mount
Regulatory Compliance
Approvals - N/A
View Details
ABSOPULSE Electronics Ltd.
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules
BAP 3K-CR2U/19-3
Specs
Type
DC Power System; DC-DC Converter
Technology
Switching Power Supply
Form Factor
Rack Mount
View Details
TE Connectivity
Power Supplies
5000007293-SE
Specs
DC Output Voltage
24.0 volts
View Details