CinchSeal Rotary Shaft Seals 7600 Series

Description
The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal’s are designed for larger shaft sizes ranging from 3.937” up to 6.00”. They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment. The 7620 model has a solid clear coat aluminum housing and endplate with solid hard coat anodized aluminum rotor cups and solid PTFE stator plates. The repair kits for the 7620 model are solid. The 7650 model has a solid hard coat anodized aluminum housing and endplate but the internal parts of this model are split to make future repairs possible without having to unbolt the housing. Future seal parts in repair kits will consist of split PTFE rotor cups and split elastomer. These industrial seals are designed for screw conveyors and other bulk handling equipment ranging from 3.937” to 6.00” Temperature ranges -50F to 400F Designed to accommodate repair kits Bolting pattern will accommodate flange mounted bearings The housing is machined out of Anodized Aluminum Designed to handle linear shaft growth, and 1/4” total radial shaft runout Purge with air, 5 to 8 psi above vessel pressure, or silicone grease. Zero maintenance due to unique self adjusting design
Datasheet
Description
The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal’s are designed for larger shaft sizes ranging from 3.937” up to 6.00”. They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment. The 7620 model has a solid clear coat aluminum housing and endplate with solid hard coat anodized aluminum rotor cups and solid PTFE stator plates. The repair kits for the 7620 model are solid. The 7650 model has a solid hard coat anodized aluminum housing and endplate but the internal parts of this model are split to make future repairs possible without having to unbolt the housing. Future seal parts in repair kits will consist of split PTFE rotor cups and split elastomer. These industrial seals are designed for screw conveyors and other bulk handling equipment ranging from 3.937” to 6.00” Temperature ranges -50F to 400F Designed to accommodate repair kits Bolting pattern will accommodate flange mounted bearings The housing is machined out of Anodized Aluminum Designed to handle linear shaft growth, and 1/4” total radial shaft runout Purge with air, 5 to 8 psi above vessel pressure, or silicone grease. Zero maintenance due to unique self adjusting design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Seals - 7600 Series - CinchSeal
Mount Laurel, NJ, United States
Rotary Shaft Seals
7600 Series
Rotary Shaft Seals 7600 Series
The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal’s are designed for larger shaft sizes ranging from 3.937” up to 6.00”. They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment. The 7620 model has a solid clear coat aluminum housing and endplate with solid hard coat anodized aluminum rotor cups and solid PTFE stator plates. The repair kits for the 7620 model are solid. The 7650 model has a solid hard coat anodized aluminum housing and endplate but the internal parts of this model are split to make future repairs possible without having to unbolt the housing. Future seal parts in repair kits will consist of split PTFE rotor cups and split elastomer. These industrial seals are designed for screw conveyors and other bulk handling equipment ranging from 3.937” to 6.00” Temperature ranges -50F to 400F Designed to accommodate repair kits Bolting pattern will accommodate flange mounted bearings The housing is machined out of Anodized Aluminum Designed to handle linear shaft growth, and 1/4” total radial shaft runout Purge with air, 5 to 8 psi above vessel pressure, or silicone grease. Zero maintenance due to unique self adjusting design

The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal’s are designed for larger shaft sizes ranging from 3.937” up to 6.00”. They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment.

The 7620 model has a solid clear coat aluminum housing and endplate with solid hard coat anodized aluminum rotor cups and solid PTFE stator plates. The repair kits for the 7620 model are solid.

The 7650 model has a solid hard coat anodized aluminum housing and endplate but the internal parts of this model are split to make future repairs possible without having to unbolt the housing. Future seal parts in repair kits will consist of split PTFE rotor cups and split elastomer.

  • These industrial seals are designed for screw conveyors and other bulk handling equipment ranging from 3.937” to 6.00”
  • Temperature ranges -50F to 400F
  • Designed to accommodate repair kits
  • Bolting pattern will accommodate flange mounted bearings
  • The housing is machined out of Anodized Aluminum
  • Designed to handle linear shaft growth, and 1/4” total radial shaft runout
  • Purge with air, 5 to 8 psi above vessel pressure, or silicone grease.
  • Zero maintenance due to unique self adjusting design
Supplier's Site Datasheet

Technical Specifications

  CinchSeal
Product Category Mechanical Seals
Product Number 7600 Series
Product Name Rotary Shaft Seals
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Semi-split
Seal Configuration Face-to-Face
Seal Application Agitator or Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Screw Conveyor Seal - HB Series - Woodex MECO Industries
Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
 - EMC-1611 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 2.06 inch (52.37 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details