ADAPTER, 2.5MM DC JACK-2POS TERMINAL; Gender:Socket; Current Rating:5A; Pin Diameter:-; Barrel Length:5.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:10mm;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 74AC8504 |
| Product Name | Adapter, 2.5Mm Dc Jack-2Pos Terminal; Gender Clever Little Box |
| Termination | Push Lock |