TSI Incorporated VelociCalc Multi-Function Ventilation Meter 9565-X 9565-X

Description
Measures barometric pressure and has inputs for two K alloy thermocouples. Data logging included. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-X features a menu-driven user interface for easy operation in your local language. On-screen prompts and step-by-step instructions guide the user through instrument setup, operation, and field calibration. The 9565-X also features an ergonomic, overmolded case design with probe holder and a keypad lockout to prevent tampering during unattended use. The 9565-X does not include a probe or pressure sensor. Applications HVAC testing and balancing Clean room testing Biological safety cabinet and laboratory fume hood testing HVAC commissioning and troubleshooting IAQ investigations Thermal comfort studies Ventilation evaluations Process air flow testing Items included: 9565-X instrument USB cable with LogDat2™ and TrakPro™ downloading software Hard carrying case Four alkaline batteries Operation and service manuals Calibration certificate Features & Benefits Best-in-class air velocity accuracy Optional “smart” plug-in probes, including VOC, CO2, and rotating vane probes Accommodates up to two K-alloy thermocouples Large graphic display Displays up to five measurements simultaneously On-screen messages and instructions Program for local language  Intuitive menu structure allows for ease of use and setup Multiple data logging formats Bluetooth communications for transferring data or remote polling Includes TrakPro™ and LogDat2™ downloading software with USB cable
Datasheet
Description
Measures barometric pressure and has inputs for two K alloy thermocouples. Data logging included. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-X features a menu-driven user interface for easy operation in your local language. On-screen prompts and step-by-step instructions guide the user through instrument setup, operation, and field calibration. The 9565-X also features an ergonomic, overmolded case design with probe holder and a keypad lockout to prevent tampering during unattended use. The 9565-X does not include a probe or pressure sensor. Applications HVAC testing and balancing Clean room testing Biological safety cabinet and laboratory fume hood testing HVAC commissioning and troubleshooting IAQ investigations Thermal comfort studies Ventilation evaluations Process air flow testing Items included: 9565-X instrument USB cable with LogDat2™ and TrakPro™ downloading software Hard carrying case Four alkaline batteries Operation and service manuals Calibration certificate Features & Benefits Best-in-class air velocity accuracy Optional “smart” plug-in probes, including VOC, CO2, and rotating vane probes Accommodates up to two K-alloy thermocouples Large graphic display Displays up to five measurements simultaneously On-screen messages and instructions Program for local language  Intuitive menu structure allows for ease of use and setup Multiple data logging formats Bluetooth communications for transferring data or remote polling Includes TrakPro™ and LogDat2™ downloading software with USB cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VelociCalc Multi-Function Ventilation Meter 9565-X - 9565-X - TSI Incorporated
Shoreview, MN, United States
VelociCalc Multi-Function Ventilation Meter 9565-X
9565-X
VelociCalc Multi-Function Ventilation Meter 9565-X 9565-X
Measures barometric pressure and has inputs for two K alloy thermocouples. Data logging included. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-X features a menu-driven user interface for easy operation in your local language. On-screen prompts and step-by-step instructions guide the user through instrument setup, operation, and field calibration. The 9565-X also features an ergonomic, overmolded case design with probe holder and a keypad lockout to prevent tampering during unattended use. The 9565-X does not include a probe or pressure sensor. Applications HVAC testing and balancing Clean room testing Biological safety cabinet and laboratory fume hood testing HVAC commissioning and troubleshooting IAQ investigations Thermal comfort studies Ventilation evaluations Process air flow testing Items included: 9565-X instrument USB cable with LogDat2™ and TrakPro™ downloading software Hard carrying case Four alkaline batteries Operation and service manuals Calibration certificate Features & Benefits Best-in-class air velocity accuracy Optional “smart” plug-in probes, including VOC, CO2, and rotating vane probes Accommodates up to two K-alloy thermocouples Large graphic display Displays up to five measurements simultaneously On-screen messages and instructions Program for local language  Intuitive menu structure allows for ease of use and setup Multiple data logging formats Bluetooth communications for transferring data or remote polling Includes TrakPro™ and LogDat2™ downloading software with USB cable

Measures barometric pressure and has inputs for two K alloy thermocouples. Data logging included.

The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-X features a menu-driven user interface for easy operation in your local language. On-screen prompts and step-by-step instructions guide the user through instrument setup, operation, and field calibration.

The 9565-X also features an ergonomic, overmolded case design with probe holder and a keypad lockout to prevent tampering during unattended use. The 9565-X does not include a probe or pressure sensor.

Applications

  • HVAC testing and balancing
  • Clean room testing
  • Biological safety cabinet and laboratory fume hood testing
  • HVAC commissioning and troubleshooting
  • IAQ investigations
  • Thermal comfort studies
  • Ventilation evaluations
  • Process air flow testing

Items included:

  • 9565-X instrument
  • USB cable with LogDat2™ and TrakPro™ downloading software
  • Hard carrying case
  • Four alkaline batteries
  • Operation and service manuals
  • Calibration certificate

Features & Benefits

  • Best-in-class air velocity accuracy
  • Optional “smart” plug-in probes, including VOC, CO2, and rotating vane probes
  • Accommodates up to two K-alloy thermocouples
  • Large graphic display
    • Displays up to five measurements simultaneously
    • On-screen messages and instructions
    • Program for local language
  •  Intuitive menu structure allows for ease of use and setup
  • Multiple data logging formats
  • Bluetooth communications for transferring data or remote polling
  • Includes TrakPro™ and LogDat2™ downloading software with USB cable
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Flow Meters
Product Number 9565-X
Product Name VelociCalc Multi-Function Ventilation Meter 9565-X
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

ATZTA TRX/TRZ Ultrasonic Flow Meter For Compressed Air and Nitrogen -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Pipe Diameter 0.98 to 7.87 inch (25 to 200 mm)
View Details
Ultrasonic flowmeter (2-path system type) - FSH,FSG,FSD - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Flow Meter - 158779637 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details