TSI Incorporated OEM Mass Flow Sensor 840623 840623

Description
OEM Mass Flow Sensor that can be calibrated for air and O2 with accuracy of ±2.0% of reading or 0.05 standard L/min @ 21 °C. Our engineering team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: air and oxygen Flow range: 0 to 300 standard L/min Accuracy: ±2.0% of reading or 0.05 standard L/min @ 21 °C   (Consult TSI for complete product specifications. Specifications are subject to change without notice.) Temperature range: 10 °C - 50°C  Pressure drop: 50 cm H2O at 200 L/min  Response time: 3 msec (63% to full-scale flow) Output signals flow: 0 to 3.3 VDC non-linear, 2 channel  Output signal temperature: 0 to 2.5 VDC non-linear Input voltage: 5 VDC ±10%, regulated  Power consumption: 0.8 watts at full-scale flow Mating connector: Molex 87832-1020 (2 mm pitch, 2 row, 10 pin) Eeprom interface: I2C Communication Meets RoHS Directive 2011/65/EU Features & Benefits Fully calibrated and ready to install Mass flow measurements Fast response Accuracy as a percent of reading Low pressure drop
Datasheet
Description
OEM Mass Flow Sensor that can be calibrated for air and O2 with accuracy of ±2.0% of reading or 0.05 standard L/min @ 21 °C. Our engineering team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: air and oxygen Flow range: 0 to 300 standard L/min Accuracy: ±2.0% of reading or 0.05 standard L/min @ 21 °C   (Consult TSI for complete product specifications. Specifications are subject to change without notice.) Temperature range: 10 °C - 50°C  Pressure drop: 50 cm H2O at 200 L/min  Response time: 3 msec (63% to full-scale flow) Output signals flow: 0 to 3.3 VDC non-linear, 2 channel  Output signal temperature: 0 to 2.5 VDC non-linear Input voltage: 5 VDC ±10%, regulated  Power consumption: 0.8 watts at full-scale flow Mating connector: Molex 87832-1020 (2 mm pitch, 2 row, 10 pin) Eeprom interface: I2C Communication Meets RoHS Directive 2011/65/EU Features & Benefits Fully calibrated and ready to install Mass flow measurements Fast response Accuracy as a percent of reading Low pressure drop
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Mass Flow Sensor 840623 - 840623 - TSI Incorporated
Shoreview, MN, United States
OEM Mass Flow Sensor 840623
840623
OEM Mass Flow Sensor 840623 840623
OEM Mass Flow Sensor that can be calibrated for air and O2 with accuracy of ±2.0% of reading or 0.05 standard L/min @ 21 °C. Our engineering team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: air and oxygen Flow range: 0 to 300 standard L/min Accuracy: ±2.0% of reading or 0.05 standard L/min @ 21 °C   (Consult TSI for complete product specifications. Specifications are subject to change without notice.) Temperature range: 10 °C - 50°C  Pressure drop: 50 cm H2O at 200 L/min  Response time: 3 msec (63% to full-scale flow) Output signals flow: 0 to 3.3 VDC non-linear, 2 channel  Output signal temperature: 0 to 2.5 VDC non-linear Input voltage: 5 VDC ±10%, regulated  Power consumption: 0.8 watts at full-scale flow Mating connector: Molex 87832-1020 (2 mm pitch, 2 row, 10 pin) Eeprom interface: I2C Communication Meets RoHS Directive 2011/65/EU Features & Benefits Fully calibrated and ready to install Mass flow measurements Fast response Accuracy as a percent of reading Low pressure drop

OEM Mass Flow Sensor that can be calibrated for air and O2 with accuracy of ±2.0% of reading or 0.05 standard L/min @ 21 °C.

Our engineering team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development.

Sensor Specifications

  • Calibration: air and oxygen
  • Flow range: 0 to 300 standard L/min
  • Accuracy: ±2.0% of reading or 0.05 standard L/min @ 21 °C   (Consult TSI for complete product specifications. Specifications are subject to change without notice.)
  • Temperature range: 10 °C - 50°C 
  • Pressure drop: 50 cm H2O at 200 L/min 
  • Response time: 3 msec (63% to full-scale flow)
  • Output signals flow: 0 to 3.3 VDC non-linear, 2 channel 
  • Output signal temperature: 0 to 2.5 VDC non-linear
  • Input voltage: 5 VDC ±10%, regulated 
  • Power consumption: 0.8 watts at full-scale flow
  • Mating connector: Molex 87832-1020 (2 mm pitch, 2 row, 10 pin)
  • Eeprom interface: I2C Communication
  • Meets RoHS Directive 2011/65/EU

Features & Benefits

  • Fully calibrated and ready to install
  • Mass flow measurements
  • Fast response
  • Accuracy as a percent of reading
  • Low pressure drop
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Flow Meters
Product Number 840623
Product Name OEM Mass Flow Sensor 840623
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

ATZTA TRX/TRZ Ultrasonic Flow Meter For Compressed Air and Nitrogen -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Pipe Diameter 0.98 to 7.87 inch (25 to 200 mm)
View Details
Ultrasonic flowmeter (Spool piece) - FST - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Flow Meter - 182541873 - Radwell International
Sierra Instruments, Inc.
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details