TSI Incorporated Mass Flow Meter 4143 4143

Description
Range: 0.01-20 L/min. Calibration: Air, O2, N2. Connections: 3/8 inch tube. The TSI Mass Flow Meter 4143 (LCD, 0.01-20 L/min / Air, O2 , N2 / 3/8" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas flows in a laboratory or manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI mass flow meters are specified as two percent of flow rate reading. One TSI mass flow meter covers the same range as three percent (or more) of full scale devices, with better accuracy at most points. Four millisecond response ensures accuracy in fluctuating flows. This fast response time of the TSI mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass flow meter minimizes flow circuit back pressure and its impact on the system. Applications  Medical   Industrial   Laboratory  ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only. Features & Benefits  Fast and accurate   Low pressure drop 
Datasheet
Description
Range: 0.01-20 L/min. Calibration: Air, O2, N2. Connections: 3/8 inch tube. The TSI Mass Flow Meter 4143 (LCD, 0.01-20 L/min / Air, O2 , N2 / 3/8" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas flows in a laboratory or manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI mass flow meters are specified as two percent of flow rate reading. One TSI mass flow meter covers the same range as three percent (or more) of full scale devices, with better accuracy at most points. Four millisecond response ensures accuracy in fluctuating flows. This fast response time of the TSI mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass flow meter minimizes flow circuit back pressure and its impact on the system. Applications  Medical   Industrial   Laboratory  ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only. Features & Benefits  Fast and accurate   Low pressure drop 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mass Flow Meter 4143 - 4143 - TSI Incorporated
Shoreview, MN, United States
Mass Flow Meter 4143
4143
Mass Flow Meter 4143 4143
Range: 0.01-20 L/min. Calibration: Air, O2, N2. Connections: 3/8 inch tube. The TSI Mass Flow Meter 4143 (LCD, 0.01-20 L/min / Air, O2 , N2 / 3/8" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas flows in a laboratory or manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI mass flow meters are specified as two percent of flow rate reading. One TSI mass flow meter covers the same range as three percent (or more) of full scale devices, with better accuracy at most points. Four millisecond response ensures accuracy in fluctuating flows. This fast response time of the TSI mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass flow meter minimizes flow circuit back pressure and its impact on the system. Applications  Medical   Industrial   Laboratory  ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only. Features & Benefits  Fast and accurate   Low pressure drop 

Range: 0.01-20 L/min. Calibration: Air, O2, N2. Connections: 3/8 inch tube.

The TSI Mass Flow Meter 4143 (LCD, 0.01-20 L/min / Air, O2 , N2 / 3/8" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas flows in a laboratory or manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI mass flow meters are specified as two percent of flow rate reading. One TSI mass flow meter covers the same range as three percent (or more) of full scale devices, with better accuracy at most points.

Four millisecond response ensures accuracy in fluctuating flows. This fast response time of the TSI mass flow meter is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop of the TSI mass flow meter minimizes flow circuit back pressure and its impact on the system.

Applications

  •  Medical 
  •  Industrial 
  •  Laboratory 

ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE

Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only.

Features & Benefits

  •  Fast and accurate 
  •  Low pressure drop 
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Flow Meters
Product Number 4143
Product Name Mass Flow Meter 4143
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 122 F (-10 to 50 C)
End Fittings In-line Threaded
View Details
Process Cooling Water Stick - PCWR075BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Ultrasonic flowmeter (M-Flow PW) - FLR-3,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW3008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 2 ±%
View Details