HQ631/23M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
HQ631/23m
Description
Type: Emission Filter Wavelength (CWL): 631nm Bandwidth (FWHM): 23nm
Description
Type: Emission Filter Wavelength (CWL): 631nm Bandwidth (FWHM): 23nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
HQ631/23m
Type: Emission Filter Wavelength (CWL): 631nm Bandwidth (FWHM): 23nm
- Type: Emission Filter
- Wavelength (CWL): 631nm
- Bandwidth (FWHM): 23nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
HQ631/23m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Rectangular Width
25.4 mm (1 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Neutral Density Filters
Thickness
0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details