Alluxa, Inc. 1565.4-1 OD6 Ultra Narrow Bandpass Filter 7776

Description
Ultra-narrowband optical interference filter with a 1565.4 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 Abs out-of-band blocking from 700 nm to 1800 nm. This is a multi-cavity filter with transmission that is greater than 85% at 1565.4 nm. This ultra-narrowband filter is coated on a 3 mm thick Fused Silica substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1565.4 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 Abs out-of-band blocking from 700 nm to 1800 nm. This is a multi-cavity filter with transmission that is greater than 85% at 1565.4 nm. This ultra-narrowband filter is coated on a 3 mm thick Fused Silica substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1565.4-1 OD6 Ultra Narrow Bandpass Filter - 7776 - Alluxa, Inc.
Santa Rosa, CA, United States
1565.4-1 OD6 Ultra Narrow Bandpass Filter
7776
1565.4-1 OD6 Ultra Narrow Bandpass Filter 7776
Ultra-narrowband optical interference filter with a 1565.4 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 Abs out-of-band blocking from 700 nm to 1800 nm. This is a multi-cavity filter with transmission that is greater than 85% at 1565.4 nm. This ultra-narrowband filter is coated on a 3 mm thick Fused Silica substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1565.4 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 Abs out-of-band blocking from 700 nm to 1800 nm. This is a multi-cavity filter with transmission that is greater than 85% at 1565.4 nm. This ultra-narrowband filter is coated on a 3 mm thick Fused Silica substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7776
Product Name 1565.4-1 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

5250-500 OD3 Bandpass Filter - 1995 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 23.4 mm (0.9213 inch)
View Details
660.70-1 OD6 Ultra Narrow Bandpass Filter - 7050 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
486.4-0.44 OD6 Ultra Narrow Bandpass Filter - 7543 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details