ET845/55M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
ET845/55m
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 845nm Bandwidth (FWHM): 55nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 845nm Bandwidth (FWHM): 55nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
ET845/55m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 845nm Bandwidth (FWHM): 55nm
- Type: Emission Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 845nm
- Bandwidth (FWHM): 55nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET845/55m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Thickness
1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application
Infrared; Visible; Ultraviolet
Filter Shape
Circular; Square; Rectangular
View Details