Newport MKS Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG3 FSR-KG3-C

Description
The FSR-KG3-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.
Request a Quote
Description
The FSR-KG3-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG3 - FSR-KG3-C - Newport MKS
Irvine, CA, United States
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG3
FSR-KG3-C
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG3 FSR-KG3-C
The FSR-KG3-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

The FSR-KG3-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Color Filters
Product Number FSR-KG3-C
Product Name Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG3
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filter, Coated, Ø12.7 mm, UV Bandpass, UG11 - FR-UG11-C - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 1000 nm Cut-on - 20CGA-1000 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 570 nm Cut-on - 5CGA-570 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 420 nm Cut-on - 5CGA-420 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
Thickness 1.1 mm (0.0433 inch)
View Details