ET700/75M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
ET700/75m
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 75nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 75nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
ET700/75m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 75nm
- Type: Emission Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 700nm
- Bandwidth (FWHM): 75nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET700/75m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
Thickness
1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Neutral Density Filters
Thickness
0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details