ET482/28X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
ET482/28x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 482nm Bandwidth (FWHM): 28nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 482nm Bandwidth (FWHM): 28nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
ET482/28x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 482nm Bandwidth (FWHM): 28nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 482nm
- Bandwidth (FWHM): 28nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET482/28x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
View Details
Filter Type
Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
Rectangular Width
50.8 mm (2 inch)
View Details
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
25 mm (0.9843 inch)
View Details