Alluxa, Inc. 434-20 OD6 Bandpass Filter 7102

Description
Bandpass filter with a 434 nm (± 3.0 nm) center wavelength (CWL), a 20 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1000 nm. This bandpass filter has steep edges and greater than 93% average transmission from 426 nm to 442 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 434 nm (± 3.0 nm) center wavelength (CWL), a 20 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1000 nm. This bandpass filter has steep edges and greater than 93% average transmission from 426 nm to 442 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
434-20 OD6 Bandpass Filter - 7102 - Alluxa, Inc.
Santa Rosa, CA, United States
434-20 OD6 Bandpass Filter
7102
434-20 OD6 Bandpass Filter 7102
Bandpass filter with a 434 nm (± 3.0 nm) center wavelength (CWL), a 20 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1000 nm. This bandpass filter has steep edges and greater than 93% average transmission from 426 nm to 442 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 434 nm (± 3.0 nm) center wavelength (CWL), a 20 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1000 nm. This bandpass filter has steep edges and greater than 93% average transmission from 426 nm to 442 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7102
Product Name 434-20 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1064-0.5 OD6 Ultra Narrow Bandpass Filter - 7295 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
854.125-0.75 OD6 Ultra Narrow Bandpass Filter - 7274 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
854.875-0.75 OD6 Ultra Narrow Bandpass Filter - 7277 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details
488-2 OD4 Ultra Narrow Bandpass Filter - 7250 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details