Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) ET460/50m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 460nm Bandwidth (FWHM): 50nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 460nm Bandwidth (FWHM): 50nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - ET460/50m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
ET460/50m
Widefield Microscopy Emission Filters (0° AOI) ET460/50m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 460nm Bandwidth (FWHM): 50nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 460nm
  • Bandwidth (FWHM): 50nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET460/50m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Bandpass Filter, 50.8x50.8 mm, 440±2 nm Center, 10±2 nm FWHM - 20BPF10-440 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details