Alluxa, Inc. 1064.15-1 OD8 Ultra Narrow Bandpass Filter 7684

Description
Ultra-narrowband optical interference filter with a 1064.15 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to block 354.72 nm and 532.08 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 1064.15 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1064.15 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to block 354.72 nm and 532.08 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 1064.15 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1064.15-1 OD8 Ultra Narrow Bandpass Filter - 7684 - Alluxa, Inc.
Santa Rosa, CA, United States
1064.15-1 OD8 Ultra Narrow Bandpass Filter
7684
1064.15-1 OD8 Ultra Narrow Bandpass Filter 7684
Ultra-narrowband optical interference filter with a 1064.15 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to block 354.72 nm and 532.08 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 1064.15 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1064.15 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to block 354.72 nm and 532.08 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 1064.15 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7684
Product Name 1064.15-1 OD8 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

625-32 OD6 ULTRA Bandpass Filter - 7140 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
800-25 OD4 Bandpass Filter - 7466 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
438-29 OD6 ULTRA Bandpass Filter - 7193 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
660.29-1 OD6 Ultra Narrow Bandpass Filter - 7047 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details