Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) ET405/40x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 40nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 40nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - ET405/40x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
ET405/40x
Widefield Microscopy Excitation Filters (0° AOI) ET405/40x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 40nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 405nm
  • Bandwidth (FWHM): 40nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET405/40x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.3 OD at 632.8 nm - FSQ-ND03 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details