Chroma Technology Corp. Widefield Microscopy 10/90 Beamsplitter 21012

Description
Type: Dichroic Beamsplitter
Description
Type: Dichroic Beamsplitter

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy 10/90 Beamsplitter - 21012 - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy 10/90 Beamsplitter
21012
Widefield Microscopy 10/90 Beamsplitter 21012
Type: Dichroic Beamsplitter
  • Type: Dichroic Beamsplitter
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Plate Beamsplitters
Product Number 21012
Product Name Widefield Microscopy 10/90 Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 532 nm Refl., 1064 nm Trans. - 10QM20HB.21 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
499_654 ULTRA Dualband Dichroic Beamsplitter - 7143 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details