Chroma Group AC Source 6530

Description
The 6530 is a 3000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 3000VA, 1ø Voltage Range/phase: 150V/300V/Auto Max Current/Phase: RMS: 30A/15A (150V/300V) Frequency Range: 15-2 kHz Direct Digital Synthesis (DDS) waveform generation Programmable Sine, Square, or Clipped Sine waveform output Programmable voltage, current limit, frequency, phase, and distortion Power line disturbances simulation capability 30 factory-installed harmonic waveforms in the wavefrom library User programmable harmonic waveforms User programmable sequential output waveforms for auto-execution Powerful measurement of Vrms, Irms, Ipk+, Ipk-, power, frequency, crest factor,power factor, inrush current, VA, VAR, etc. Built-in power factor correction circuit provides input power factor over 0.98 to meet the IEC regulations Advanced PWM technology delivers high power output in a light and compact rack-mountable package Built-in output isolation relays User-definable power-on state TTL output to any signal output transition for ATE application Analog Programming Interface for external amplitude control Option GPIB and RS-232 bus interface LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11 Easy use graphic user interface : softpanel (Option) The Chroma 6530 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products. Chroma 6530 AC Power Source delivers the maximum rated power for the output voltage up to 300 VAC, and the frequency between 15 Hz to 2000 Hz. It is suitable for commercial applications (47-63 Hz) such as avionics, marine, and military applications at 400 Hz or higher frequency; or for electrical motor, air conditioner test applications at 20 Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.
Datasheet
Description
The 6530 is a 3000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 3000VA, 1ø Voltage Range/phase: 150V/300V/Auto Max Current/Phase: RMS: 30A/15A (150V/300V) Frequency Range: 15-2 kHz Direct Digital Synthesis (DDS) waveform generation Programmable Sine, Square, or Clipped Sine waveform output Programmable voltage, current limit, frequency, phase, and distortion Power line disturbances simulation capability 30 factory-installed harmonic waveforms in the wavefrom library User programmable harmonic waveforms User programmable sequential output waveforms for auto-execution Powerful measurement of Vrms, Irms, Ipk+, Ipk-, power, frequency, crest factor,power factor, inrush current, VA, VAR, etc. Built-in power factor correction circuit provides input power factor over 0.98 to meet the IEC regulations Advanced PWM technology delivers high power output in a light and compact rack-mountable package Built-in output isolation relays User-definable power-on state TTL output to any signal output transition for ATE application Analog Programming Interface for external amplitude control Option GPIB and RS-232 bus interface LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11 Easy use graphic user interface : softpanel (Option) The Chroma 6530 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products. Chroma 6530 AC Power Source delivers the maximum rated power for the output voltage up to 300 VAC, and the frequency between 15 Hz to 2000 Hz. It is suitable for commercial applications (47-63 Hz) such as avionics, marine, and military applications at 400 Hz or higher frequency; or for electrical motor, air conditioner test applications at 20 Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6530
The 6530 is a 3000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 3000VA, 1ø Voltage Range/phase: 150V/300V/Auto Max Current/Phase: RMS: 30A/15A (150V/300V) Frequency Range: 15-2 kHz Direct Digital Synthesis (DDS) waveform generation Programmable Sine, Square, or Clipped Sine waveform output Programmable voltage, current limit, frequency, phase, and distortion Power line disturbances simulation capability 30 factory-installed harmonic waveforms in the wavefrom library User programmable harmonic waveforms User programmable sequential output waveforms for auto-execution Powerful measurement of Vrms, Irms, Ipk+, Ipk-, power, frequency, crest factor,power factor, inrush current, VA, VAR, etc. Built-in power factor correction circuit provides input power factor over 0.98 to meet the IEC regulations Advanced PWM technology delivers high power output in a light and compact rack-mountable package Built-in output isolation relays User-definable power-on state TTL output to any signal output transition for ATE application Analog Programming Interface for external amplitude control Option GPIB and RS-232 bus interface LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11 Easy use graphic user interface : softpanel (Option) The Chroma 6530 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products. Chroma 6530 AC Power Source delivers the maximum rated power for the output voltage up to 300 VAC, and the frequency between 15 Hz to 2000 Hz. It is suitable for commercial applications (47-63 Hz) such as avionics, marine, and military applications at 400 Hz or higher frequency; or for electrical motor, air conditioner test applications at 20 Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.

The 6530 is a 3000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power: 3000VA, 1ø
  • Voltage Range/phase: 150V/300V/Auto
  • Max Current/Phase: RMS: 30A/15A (150V/300V)
  • Frequency Range: 15-2 kHz
  • Direct Digital Synthesis (DDS) waveform generation
  • Programmable Sine, Square, or Clipped Sine waveform output
  • Programmable voltage, current limit, frequency, phase, and distortion
  • Power line disturbances simulation capability
  • 30 factory-installed harmonic waveforms in the wavefrom library
  • User programmable harmonic waveforms
  • User programmable sequential output waveforms for auto-execution
  • Powerful measurement of Vrms, Irms, Ipk+, Ipk-, power, frequency, crest factor,power factor, inrush current, VA, VAR, etc.
  • Built-in power factor correction circuit provides input power factor over 0.98 to meet the IEC regulations
  • Advanced PWM technology delivers high power output in a light and compact rack-mountable package
  • Built-in output isolation relays
  • User-definable power-on state
  • TTL output to any signal output transition for ATE application
  • Analog Programming Interface for external amplitude control
  • Option GPIB and RS-232 bus interface
  • LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11
  • Easy use graphic user interface : softpanel (Option)

The Chroma 6530 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products.

Chroma 6530 AC Power Source delivers the maximum rated power for the output voltage up to 300 VAC, and the frequency between 15 Hz to 2000 Hz. It is suitable for commercial applications (47-63 Hz) such as avionics, marine, and military applications at 400 Hz or higher frequency; or for electrical motor, air conditioner test applications at 20 Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6530
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details