Chroma Group DC Electronic Load 63640-80-80

Description
The 63640-80-80 is a 400 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Three Current Ranges Per Load Max. Power: 400W 80V 80A Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply Chroma's 63600 Series DC Electronic Loads are designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. Excellent for research, development, production, and incoming inspection applications. The 63600's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The 63600 series can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.
Datasheet
Description
The 63640-80-80 is a 400 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Three Current Ranges Per Load Max. Power: 400W 80V 80A Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply Chroma's 63600 Series DC Electronic Loads are designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. Excellent for research, development, production, and incoming inspection applications. The 63600's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The 63600 series can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63640-80-80 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63640-80-80
DC Electronic Load 63640-80-80
The 63640-80-80 is a 400 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Three Current Ranges Per Load Max. Power: 400W 80V 80A Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply Chroma's 63600 Series DC Electronic Loads are designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. Excellent for research, development, production, and incoming inspection applications. The 63600's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The 63600 series can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.

The 63640-80-80 is a 400 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Three Current Ranges Per Load
  • Max. Power: 400W
  • 80V
  • 80A
  • Derated Current to 10mV
  • Constant Impedance Mode
  • USB, GBIP, Ethernet
  • Digitized Volt & Current Readback (2µs sampling)

Applications:

  • Adapter
  • Sever Power Supply
  • Mother Board
  • Solar Cell Module
  • Battery
  • Fuel Cell
  • Power Supply

Chroma's 63600 Series DC Electronic Loads are designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. Excellent for research, development, production, and incoming inspection applications.

The 63600's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The 63600 series can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63640-80-80
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 2592936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details