Chroma Group DC Electronic Load 63630-600-15

Description
The 63630-600-15 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Three Current Ranges Per Load Max. Power: 300W 600V 15A Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63630-600-15 DC Load Module is designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. It is excellent for research, development, production, and incoming inspection applications. The load module's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The Chroma 63630-600-15 DC Load Module can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.
Datasheet
Description
The 63630-600-15 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Three Current Ranges Per Load Max. Power: 300W 600V 15A Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63630-600-15 DC Load Module is designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. It is excellent for research, development, production, and incoming inspection applications. The load module's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The Chroma 63630-600-15 DC Load Module can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63630-600-15 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63630-600-15
DC Electronic Load 63630-600-15
The 63630-600-15 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Three Current Ranges Per Load Max. Power: 300W 600V 15A Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63630-600-15 DC Load Module is designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. It is excellent for research, development, production, and incoming inspection applications. The load module's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The Chroma 63630-600-15 DC Load Module can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.

The 63630-600-15 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Three Current Ranges Per Load
  • Max. Power: 300W
  • 600V
  • 15A
  • Derated Current to 10mV
  • Constant Impedance Mode
  • USB, GBIP, Ethernet
  • Digitized Volt & Current Readback (2µs sampling)

Applications:

  • Adapter
  • Sever Power Supply
  • Mother Board
  • Solar Cell Module
  • Battery
  • Fuel Cell
  • Power Supply

The Chroma 63630-600-15 DC Load Module is designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. It is excellent for research, development, production, and incoming inspection applications.

The load module's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The Chroma 63630-600-15 DC Load Module can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63630-600-15
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
AC DC Electronic Load - SLH-300-12-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 9093584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details