Chroma Group DC Electronic Load 6334A

Description
The 6334A is a 2.4 kW, DC Electronic Load Mainframe from Chroma. Additional Features: Mainframe for 4 Load Modules Dimension (HxWxD): 194x439x550mm/7.6x17 .3x21.7inch Weight: 21.5 kg / 47.4 lbs Improve operating speeds of load for auto test system integration Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W Up to 8 channels in one mainframe, fit for testing Multiple output SMPS. GPIB/RS-232/USB Interface Max Power: 200W, 100W x 2(Dual), 30W&250W, 300W, 600W, 1200W Voltage Range: 0~80V / 0V~500V CC, CR, CV, CP operating modes Dynamic loading with speed up to 20kHz Programmable slew rate, up to 10A/μs Only need 1V to draw rated current Individual panel meters Real time power supplies load transient response simulation and output measurement 16-bit precision voltage and measurement with dual-range selection Remote sensing capability Short circuit test Self-test at power-on CE marking The Chroma Model 6330A series high speed DC electronic improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system. The 6330A family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance. With Synchronic parallel control capability, 6330A series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution. Real time measurement of voltage, current, is integrated into each 6330A load module using a 16-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel. The 6330A have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OP, OC, OT protection, and alarm indicating OV, reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application. The FET technology accomplishes minimum input resistance and enables the load to sink high current even at very low voltage. For example, model 63303A is capable of sinking 60A at 1V output, and well-suited for testing the new 3V low voltage power supplies. Low voltage operation, down to zero volt, is possible at correspondingly reduced current level.
Datasheet
Description
The 6334A is a 2.4 kW, DC Electronic Load Mainframe from Chroma. Additional Features: Mainframe for 4 Load Modules Dimension (HxWxD): 194x439x550mm/7.6x17 .3x21.7inch Weight: 21.5 kg / 47.4 lbs Improve operating speeds of load for auto test system integration Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W Up to 8 channels in one mainframe, fit for testing Multiple output SMPS. GPIB/RS-232/USB Interface Max Power: 200W, 100W x 2(Dual), 30W&250W, 300W, 600W, 1200W Voltage Range: 0~80V / 0V~500V CC, CR, CV, CP operating modes Dynamic loading with speed up to 20kHz Programmable slew rate, up to 10A/μs Only need 1V to draw rated current Individual panel meters Real time power supplies load transient response simulation and output measurement 16-bit precision voltage and measurement with dual-range selection Remote sensing capability Short circuit test Self-test at power-on CE marking The Chroma Model 6330A series high speed DC electronic improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system. The 6330A family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance. With Synchronic parallel control capability, 6330A series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution. Real time measurement of voltage, current, is integrated into each 6330A load module using a 16-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel. The 6330A have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OP, OC, OT protection, and alarm indicating OV, reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application. The FET technology accomplishes minimum input resistance and enables the load to sink high current even at very low voltage. For example, model 63303A is capable of sinking 60A at 1V output, and well-suited for testing the new 3V low voltage power supplies. Low voltage operation, down to zero volt, is possible at correspondingly reduced current level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 6334A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
6334A
DC Electronic Load 6334A
The 6334A is a 2.4 kW, DC Electronic Load Mainframe from Chroma. Additional Features: Mainframe for 4 Load Modules Dimension (HxWxD): 194x439x550mm/7.6x17 .3x21.7inch Weight: 21.5 kg / 47.4 lbs Improve operating speeds of load for auto test system integration Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W Up to 8 channels in one mainframe, fit for testing Multiple output SMPS. GPIB/RS-232/USB Interface Max Power: 200W, 100W x 2(Dual), 30W&250W, 300W, 600W, 1200W Voltage Range: 0~80V / 0V~500V CC, CR, CV, CP operating modes Dynamic loading with speed up to 20kHz Programmable slew rate, up to 10A/μs Only need 1V to draw rated current Individual panel meters Real time power supplies load transient response simulation and output measurement 16-bit precision voltage and measurement with dual-range selection Remote sensing capability Short circuit test Self-test at power-on CE marking The Chroma Model 6330A series high speed DC electronic improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system. The 6330A family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance. With Synchronic parallel control capability, 6330A series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution. Real time measurement of voltage, current, is integrated into each 6330A load module using a 16-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel. The 6330A have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OP, OC, OT protection, and alarm indicating OV, reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application. The FET technology accomplishes minimum input resistance and enables the load to sink high current even at very low voltage. For example, model 63303A is capable of sinking 60A at 1V output, and well-suited for testing the new 3V low voltage power supplies. Low voltage operation, down to zero volt, is possible at correspondingly reduced current level.

The 6334A is a 2.4 kW, DC Electronic Load Mainframe from Chroma.

Additional Features:

  • Mainframe for 4 Load Modules
  • Dimension (HxWxD): 194x439x550mm/7.6x17.3x21.7inch
  • Weight: 21.5 kg / 47.4 lbs
  • Improve operating speeds of load for auto test system integration
  • Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W
  • Up to 8 channels in one mainframe, fit for testing Multiple output SMPS.
  • GPIB/RS-232/USB Interface
  • Max Power: 200W, 100W x 2(Dual), 30W&250W, 300W, 600W, 1200W
  • Voltage Range: 0~80V / 0V~500V
  • CC, CR, CV, CP operating modes
  • Dynamic loading with speed up to 20kHz
  • Programmable slew rate, up to 10A/μs
  • Only need 1V to draw rated current
  • Individual panel meters
  • Real time power supplies load transient response simulation and output measurement
  • 16-bit precision voltage and measurement with dual-range selection
  • Remote sensing capability
  • Short circuit test
  • Self-test at power-on
  • CE marking

The Chroma Model 6330A series high speed DC electronic improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system.

The 6330A family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance.

With Synchronic parallel control capability, 6330A series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution.

Real time measurement of voltage, current, is integrated into each 6330A load module using a 16-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel.

The 6330A have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OP, OC, OT protection, and alarm indicating OV, reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application.

The FET technology accomplishes minimum input resistance and enables the load to sink high current even at very low voltage. For example, model 63303A is capable of sinking 60A at 1V output, and well-suited for testing the new 3V low voltage power supplies. Low voltage operation, down to zero volt, is possible at correspondingly reduced current level.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 6334A
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-60-120-600 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 2592947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details