Chroma Group DC Electronic Load 63301

Description
The 63301 is a 200 W dc electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 20W; 200W Voltage Range: 0~80V Current Ranges: 0-4A; 0-40A Minimum Operation Voltage (DC): 0.5V @ 2A, 0.5V @ 20A, 1.0V @ 4A, 1.0V @ 40A Improve operating speeds of load for auto test system integration Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W Up to 8 channel in one mainframe, fit for testing Multiple output SMPS GPIB/RS-232 Interface CC, CR, CV operating modes Dynamic loading with speed up to 20kHz Programmable slew rate, up to 10A/us Only need 1V to draw rated current Individual panel meters Real time power supplies load transient response simulation and output measurement 15-bit precision voltage and measurement with dual-range selection Remote sensing capability Short circuit test Self-test at power-on Constant Current Mode Range: 0~4A, 0~40A Resolution: 1mA, 10mA Accuracy: 0.1%+0.1%F.S., 0.1%+0.2%F.S. Constant Resistance Mode Range: 0.0375ω~150ω (200W/16V); 1.875ω~7.5kω (200W/80V) Resolution: 12 bits Accuracy: 150ω: 0.1 ω+ 0.2%; 7.5kω: 0.01 ω+ 0.1% Constant Voltage Mode Range: 0~80V Resolution: 20mV Accuracy: 0.05% ± 0.1%F.S. Dynamic Mode: C.C. Mode T1 & T2: 0.025mS~10mS/Res:1uS ; 1mS~30S/Res:1mS Accuracy: 1uS/1mS+100ppm Slew Rate: 0.64~160mA/µS; 6.4~1600mA/µS Resolution: 0.64mA/µSL; 6.4mA/µS Min. Rise Time: 10µs (typical) Current: 0~4A; 0~40A Resolution: 1mA; 10mA Current Accuracy: 0.4%F.S. Measurement Section Voltage Read Back Range: 0~16V 0~80V Resolution: 0.5mV 2.5mV Accuracy: 0.05% + 0.05%F.S. Current Read Back Range: 0~4A; 0~40A Resolution: 0.125mA; 1.25mA Accuracy: 0.1% + 0.1%F.S. Protective Section Over Power Protection: ≅20.8W ≅208W Over Current Protection: ≅4.08A ≅40.8A Over Temperature Protection: ≅85°C Over Voltage Protection: ≅81.6V General Short Circuit Current: ≅40A Voltage (CV): 0V Resistance (CR): ≅0.0375ω Input Resistance (Load Off): 100kω (Typical) Temperature Coefficient: 100PPM/°C (Typical) Power: Supply from 6314 Mainframe Dimensions: (W x H x D) 81 x 172 x 495 mm Operating Range: 0~40°C EMC & Safety: CE The Chroma Model 6330 series high speed DC electronic load improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system. The 6330 family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance. With Synchronic parallel control capability, 6330 series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution. Real time measurement of voltage, current, is integrated into each 6330 load module using a 15-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel. The 6330 have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OPP, OCP, OVP, OTP, and reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application.
Datasheet
Description
The 63301 is a 200 W dc electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 20W; 200W Voltage Range: 0~80V Current Ranges: 0-4A; 0-40A Minimum Operation Voltage (DC): 0.5V @ 2A, 0.5V @ 20A, 1.0V @ 4A, 1.0V @ 40A Improve operating speeds of load for auto test system integration Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W Up to 8 channel in one mainframe, fit for testing Multiple output SMPS GPIB/RS-232 Interface CC, CR, CV operating modes Dynamic loading with speed up to 20kHz Programmable slew rate, up to 10A/us Only need 1V to draw rated current Individual panel meters Real time power supplies load transient response simulation and output measurement 15-bit precision voltage and measurement with dual-range selection Remote sensing capability Short circuit test Self-test at power-on Constant Current Mode Range: 0~4A, 0~40A Resolution: 1mA, 10mA Accuracy: 0.1%+0.1%F.S., 0.1%+0.2%F.S. Constant Resistance Mode Range: 0.0375ω~150ω (200W/16V); 1.875ω~7.5kω (200W/80V) Resolution: 12 bits Accuracy: 150ω: 0.1 ω+ 0.2%; 7.5kω: 0.01 ω+ 0.1% Constant Voltage Mode Range: 0~80V Resolution: 20mV Accuracy: 0.05% ± 0.1%F.S. Dynamic Mode: C.C. Mode T1 & T2: 0.025mS~10mS/Res:1uS ; 1mS~30S/Res:1mS Accuracy: 1uS/1mS+100ppm Slew Rate: 0.64~160mA/µS; 6.4~1600mA/µS Resolution: 0.64mA/µSL; 6.4mA/µS Min. Rise Time: 10µs (typical) Current: 0~4A; 0~40A Resolution: 1mA; 10mA Current Accuracy: 0.4%F.S. Measurement Section Voltage Read Back Range: 0~16V 0~80V Resolution: 0.5mV 2.5mV Accuracy: 0.05% + 0.05%F.S. Current Read Back Range: 0~4A; 0~40A Resolution: 0.125mA; 1.25mA Accuracy: 0.1% + 0.1%F.S. Protective Section Over Power Protection: ≅20.8W ≅208W Over Current Protection: ≅4.08A ≅40.8A Over Temperature Protection: ≅85°C Over Voltage Protection: ≅81.6V General Short Circuit Current: ≅40A Voltage (CV): 0V Resistance (CR): ≅0.0375ω Input Resistance (Load Off): 100kω (Typical) Temperature Coefficient: 100PPM/°C (Typical) Power: Supply from 6314 Mainframe Dimensions: (W x H x D) 81 x 172 x 495 mm Operating Range: 0~40°C EMC & Safety: CE The Chroma Model 6330 series high speed DC electronic load improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system. The 6330 family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance. With Synchronic parallel control capability, 6330 series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution. Real time measurement of voltage, current, is integrated into each 6330 load module using a 15-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel. The 6330 have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OPP, OCP, OVP, OTP, and reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63301 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63301
DC Electronic Load 63301
The 63301 is a 200 W dc electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 20W; 200W Voltage Range: 0~80V Current Ranges: 0-4A; 0-40A Minimum Operation Voltage (DC): 0.5V @ 2A, 0.5V @ 20A, 1.0V @ 4A, 1.0V @ 40A Improve operating speeds of load for auto test system integration Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W Up to 8 channel in one mainframe, fit for testing Multiple output SMPS GPIB/RS-232 Interface CC, CR, CV operating modes Dynamic loading with speed up to 20kHz Programmable slew rate, up to 10A/us Only need 1V to draw rated current Individual panel meters Real time power supplies load transient response simulation and output measurement 15-bit precision voltage and measurement with dual-range selection Remote sensing capability Short circuit test Self-test at power-on Constant Current Mode Range: 0~4A, 0~40A Resolution: 1mA, 10mA Accuracy: 0.1%+0.1%F.S., 0.1%+0.2%F.S. Constant Resistance Mode Range: 0.0375ω~150ω (200W/16V); 1.875ω~7.5kω (200W/80V) Resolution: 12 bits Accuracy: 150ω: 0.1 ω+ 0.2%; 7.5kω: 0.01 ω+ 0.1% Constant Voltage Mode Range: 0~80V Resolution: 20mV Accuracy: 0.05% ± 0.1%F.S. Dynamic Mode: C.C. Mode T1 & T2: 0.025mS~10mS/Res:1uS ; 1mS~30S/Res:1mS Accuracy: 1uS/1mS+100ppm Slew Rate: 0.64~160mA/µS; 6.4~1600mA/µS Resolution: 0.64mA/µSL; 6.4mA/µS Min. Rise Time: 10µs (typical) Current: 0~4A; 0~40A Resolution: 1mA; 10mA Current Accuracy: 0.4%F.S. Measurement Section Voltage Read Back Range: 0~16V 0~80V Resolution: 0.5mV 2.5mV Accuracy: 0.05% + 0.05%F.S. Current Read Back Range: 0~4A; 0~40A Resolution: 0.125mA; 1.25mA Accuracy: 0.1% + 0.1%F.S. Protective Section Over Power Protection: ≅20.8W ≅208W Over Current Protection: ≅4.08A ≅40.8A Over Temperature Protection: ≅85°C Over Voltage Protection: ≅81.6V General Short Circuit Current: ≅40A Voltage (CV): 0V Resistance (CR): ≅0.0375ω Input Resistance (Load Off): 100kω (Typical) Temperature Coefficient: 100PPM/°C (Typical) Power: Supply from 6314 Mainframe Dimensions: (W x H x D) 81 x 172 x 495 mm Operating Range: 0~40°C EMC & Safety: CE The Chroma Model 6330 series high speed DC electronic load improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system. The 6330 family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance. With Synchronic parallel control capability, 6330 series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution. Real time measurement of voltage, current, is integrated into each 6330 load module using a 15-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel. The 6330 have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OPP, OCP, OVP, OTP, and reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application.

The 63301 is a 200 W dc electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 20W; 200W
  • Voltage Range: 0~80V
  • Current Ranges: 0-4A; 0-40A
  • Minimum Operation Voltage (DC): 0.5V @ 2A, 0.5V @ 20A, 1.0V @ 4A, 1.0V @ 40A
  • Improve operating speeds of load for auto test system integration
  • Synchronous paralleling control mode, allow Synchronous load control under static and dynamic Loading mode up to 6000W
  • Up to 8 channel in one mainframe, fit for testing Multiple output SMPS
  • GPIB/RS-232 Interface
  • CC, CR, CV operating modes
  • Dynamic loading with speed up to 20kHz
  • Programmable slew rate, up to 10A/us
  • Only need 1V to draw rated current
  • Individual panel meters
  • Real time power supplies load transient response simulation and output measurement
  • 15-bit precision voltage and measurement with dual-range selection
  • Remote sensing capability
  • Short circuit test
  • Self-test at power-on

Constant Current Mode

  • Range: 0~4A, 0~40A
  • Resolution: 1mA, 10mA
  • Accuracy: 0.1%+0.1%F.S., 0.1%+0.2%F.S.

Constant Resistance Mode

  • Range: 0.0375Ω~150Ω (200W/16V); 1.875Ω~7.5kΩ (200W/80V)
  • Resolution: 12 bits
  • Accuracy: 150Ω: 0.1 Ω+ 0.2%; 7.5kΩ: 0.01 Ω+ 0.1%

Constant Voltage Mode

  • Range: 0~80V
  • Resolution: 20mV
  • Accuracy: 0.05% ± 0.1%F.S.

Dynamic Mode: C.C. Mode

  • T1 & T2: 0.025mS~10mS/Res:1uS; 1mS~30S/Res:1mS
  • Accuracy: 1uS/1mS+100ppm
  • Slew Rate: 0.64~160mA/µS; 6.4~1600mA/µS
  • Resolution: 0.64mA/µSL; 6.4mA/µS
  • Min. Rise Time: 10µs (typical)
  • Current: 0~4A; 0~40A
  • Resolution: 1mA; 10mA
  • Current Accuracy: 0.4%F.S.

Measurement Section

Voltage Read Back

  • Range: 0~16V 0~80V
  • Resolution: 0.5mV 2.5mV
  • Accuracy: 0.05% + 0.05%F.S.

Current Read Back

  • Range: 0~4A; 0~40A
  • Resolution: 0.125mA; 1.25mA
  • Accuracy: 0.1% + 0.1%F.S.

Protective Section

  • Over Power Protection: ≅20.8W ≅208W
  • Over Current Protection: ≅4.08A ≅40.8A
  • Over Temperature Protection: ≅85°C
  • Over Voltage Protection: ≅81.6V

General

Short Circuit

  • Current: ≅40A
  • Voltage (CV): 0V
  • Resistance (CR): ≅0.0375Ω
  • Input Resistance (Load Off): 100kΩ (Typical)
  • Temperature Coefficient: 100PPM/°C (Typical)
  • Power: Supply from 6314 Mainframe
  • Dimensions: (W x H x D) 81 x 172 x 495 mm
  • Operating Range: 0~40°C
  • EMC & Safety: CE

The Chroma Model 6330 series high speed DC electronic load improves CPU clock, baud rate, parser and added synchronic parallel function for fast operation, which is ideal for auto test system integration to increase your manufacturing test throughput. Plugging the user selectable load modules into the system mainframe can also provide easy system configuration and future reconfiguration configure the system.

The 6330 family offers 8 types of modular loads with power ranging from 30 watts to 1200 watts, current from 0.5mA to 240A, and voltage measurement from 0.5mV to 500V. Each load is isolated and floating, programmable in dual current range and measuring voltage range, and capable of synchronizing with other modules for control operating. The load can be operated in constant current, constant voltage, and constant resistance.

With Synchronic parallel control capability, 6330 series loads allow users to parallel and synchronize more than one load together from an internal loading control signal. This feature provides synchronic dynamic loading test for multi-output power and high power test solution.

Real time measurement of voltage, current, is integrated into each 6330 load module using a 15-bit precision measurement circuit. The user can perform on line voltage measurement and adjustment, or simulate short circuit test using the simple keypad on the front panel.

The 6330 have self-diagnosis routine to maintain instrumental performance all the time. It is also protected against OPP, OCP, OVP, OTP, and reverse polarity to guarantee quality and reliability for even the most demanding engineering testing and ATE application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63301
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 8782129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
View Details
AC DC Electronic Load - SLH-500-60-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
High Current Oval Edgewound Resistor Load Banks - HCLB Series - Ohmite Manufacturing Co.
Specs
Operating DC Voltage 1000 volts
Standards and Certifications RoHS
View Details