Chroma Group DC Electronic Load 6314A

Description
The 6314A is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power: 1200W RS232 Standard Wide range 0~600V operating voltage Compatibility between 6310 and 6310A Up to eight channels in one mainframe, for testing multiple output SMPS Parallel load modules up to 1400W for high current and power applications Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/μs ~ 10A/μs slew rate Minimum input resistance allows load to sink high current at low voltage (63123A : 0.6 Volts at 70 Amps) Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function 16-bit precision voltage and current measurement with dual-range Remote sensing capability Short circuit test Self-test at power-on Full Protection: OC, OP, OT protection and OV, reverse alarm USB, GPIB & RS-232C interfaces Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 6314A 1200W electronic load mainframes accept the user-installable 6310A series load modules for easy system configuration and will mount in a 19" instrument rack. The 6314A holds up to four 63102A load modules, which will result in an 8-channel 100W/channel load with standard front-panel inputs. This makes it ideal for testing multiple output switching power supplies and multiple DC-DC converters. There are also higher wattage modules that may be mixed and matched for an even more versatile system. Additionally, the GO/NG output port is useful for UUT's pass/fail testing on an automated production line. All modules on the 6314A/6312A mainframe share a common GPIB address to synchronize and speed up the control of the load modules and the read-back of data.
Datasheet
Description
The 6314A is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power: 1200W RS232 Standard Wide range 0~600V operating voltage Compatibility between 6310 and 6310A Up to eight channels in one mainframe, for testing multiple output SMPS Parallel load modules up to 1400W for high current and power applications Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/μs ~ 10A/μs slew rate Minimum input resistance allows load to sink high current at low voltage (63123A : 0.6 Volts at 70 Amps) Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function 16-bit precision voltage and current measurement with dual-range Remote sensing capability Short circuit test Self-test at power-on Full Protection: OC, OP, OT protection and OV, reverse alarm USB, GPIB & RS-232C interfaces Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 6314A 1200W electronic load mainframes accept the user-installable 6310A series load modules for easy system configuration and will mount in a 19" instrument rack. The 6314A holds up to four 63102A load modules, which will result in an 8-channel 100W/channel load with standard front-panel inputs. This makes it ideal for testing multiple output switching power supplies and multiple DC-DC converters. There are also higher wattage modules that may be mixed and matched for an even more versatile system. Additionally, the GO/NG output port is useful for UUT's pass/fail testing on an automated production line. All modules on the 6314A/6312A mainframe share a common GPIB address to synchronize and speed up the control of the load modules and the read-back of data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 6314A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
6314A
DC Electronic Load 6314A
The 6314A is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power: 1200W RS232 Standard Wide range 0~600V operating voltage Compatibility between 6310 and 6310A Up to eight channels in one mainframe, for testing multiple output SMPS Parallel load modules up to 1400W for high current and power applications Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/μs ~ 10A/μs slew rate Minimum input resistance allows load to sink high current at low voltage (63123A : 0.6 Volts at 70 Amps) Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function 16-bit precision voltage and current measurement with dual-range Remote sensing capability Short circuit test Self-test at power-on Full Protection: OC, OP, OT protection and OV, reverse alarm USB, GPIB & RS-232C interfaces Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 6314A 1200W electronic load mainframes accept the user-installable 6310A series load modules for easy system configuration and will mount in a 19" instrument rack. The 6314A holds up to four 63102A load modules, which will result in an 8-channel 100W/channel load with standard front-panel inputs. This makes it ideal for testing multiple output switching power supplies and multiple DC-DC converters. There are also higher wattage modules that may be mixed and matched for an even more versatile system. Additionally, the GO/NG output port is useful for UUT's pass/fail testing on an automated production line. All modules on the 6314A/6312A mainframe share a common GPIB address to synchronize and speed up the control of the load modules and the read-back of data.

The 6314A is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Max Power: 1200W
  • RS232 Standard
  • Wide range 0~600V operating voltage
  • Compatibility between 6310 and 6310A
  • Up to eight channels in one mainframe, for testing multiple output SMPS
  • Parallel load modules up to 1400W for high current and power applications
  • Synchronization with multiple loads
  • Flexible CC, CR, CP and CV operation modes
  • Dynamic loading with speeds up to 20 kHz
  • Fast response of 0.32mA/μs ~ 10A/μs slew rate
  • Minimum input resistance allows load to sink high current at low voltage (63123A : 0.6 Volts at 70 Amps)
  • Real time power supply load transient response simulation and output measurements
  • User programmable 100 sequences. Front panel input status for user-friendly operation
  • High/Low limits of testing parameters to test GO/NG
  • Digital I/O control
  • Over current protection (OCP) testing function
  • 16-bit precision voltage and current measurement with dual-range
  • Remote sensing capability
  • Short circuit test
  • Self-test at power-on
  • Full Protection: OC, OP, OT protection and OV, reverse alarm
  • USB, GPIB & RS-232C interfaces

Applications:

  • Constant Current Mode
  • Constant Resistance Mode
  • Constant Voltage Mode
  • Constant Power Mode

The Chroma 6314A 1200W electronic load mainframes accept the user-installable 6310A series load modules for easy system configuration and will mount in a 19" instrument rack.

The 6314A holds up to four 63102A load modules, which will result in an 8-channel 100W/channel load with standard front-panel inputs. This makes it ideal for testing multiple output switching power supplies and multiple DC-DC converters. There are also higher wattage modules that may be mixed and matched for an even more versatile system.

Additionally, the GO/NG output port is useful for UUT's pass/fail testing on an automated production line. All modules on the 6314A/6312A mainframe share a common GPIB address to synchronize and speed up the control of the load modules and the read-back of data.

Supplier's Site Datasheet
DC Electronic Load - 6314A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
6314A
DC Electronic Load 6314A
The 6314A is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: RS232 Standard Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W Wide range 0~600V operating voltage Compatibility between 6310 and 6310A Up to eight channels in one mainframe, for testing multiple output SMPS Parallel load modules up to 1400W for high current and power applications Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/μs ~ 10A/μs slew rate Minimum input resistance allows load to sink high current at low voltage (63123A : 0.6 Volts at 7 Amps) Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function 16-bit precision voltage and current measurement with dual-range Remote sensing capability Short circuit test Self-test at power-on Full Protection: OC, OP, OT protection and OV, reverse alarm USB, GPIB & RS-232C interfaces The Chroma 6314A 1200W electronic load mainframes accept the user-installable 6310A series load modules for easy system configuration and will mount in a 19" instrument rack. The 6314A holds up to four 63102A load modules, which will result in an 8-channel 100W/channel load with standard front-panel inputs. The Chroma 6310A series Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. It is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232, USB or GPIB. The 6310A series offers 8 different modules with power ratings from 100 watts to 1,200 watts, current ratings from 0.5mA to 240A, and voltage ratings from 0.5mV to 500V. The loads can be operated in constant current, constant voltage, constant power and constant resistance and may be placed in parallel for increased current and power. The 6310A series can simulate a wide range of dynamic loading applications. The waveforms programmable parameters include: slew rate, load level, duration and conducting voltage. In addition, up to 100 sets of system operating status can be stored in EEPROM and recalled instantly for automated testing applications. Real time measurement of voltage and current are integrated into each 6310A load module using a 16-bit precision measurement circuit. The user can perform on line voltage measurements and adjustments or simulate short circuit test using the user friendly keypad on the front panel. Additionally, the 6310A series offers an optional remote controller for automated production lines.

The 6314A is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • RS232 Standard
  • Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W
  • Wide range 0~600V operating voltage
  • Compatibility between 6310 and 6310A
  • Up to eight channels in one mainframe, for testing multiple output SMPS
  • Parallel load modules up to 1400W for high current and power applications
  • Synchronization with multiple loads
  • Flexible CC, CR, CP and CV operation modes
  • Dynamic loading with speeds up to 20 kHz
  • Fast response of 0.32mA/μs ~ 10A/μs slew rate
  • Minimum input resistance allows load to sink high current at low voltage (63123A : 0.6 Volts at 7 Amps)
  • Real time power supply load transient response simulation and output measurements
  • User programmable 100 sequences. Front panel input status for user-friendly operation
  • High/Low limits of testing parameters to test GO/NG
  • Digital I/O control
  • Over current protection (OCP) testing function
  • 16-bit precision voltage and current measurement with dual-range
  • Remote sensing capability
  • Short circuit test
  • Self-test at power-on
  • Full Protection: OC, OP, OT protection and OV, reverse alarm
  • USB, GPIB & RS-232C interfaces

The Chroma 6314A 1200W electronic load mainframes accept the user-installable 6310A series load modules for easy system configuration and will mount in a 19" instrument rack. The 6314A holds up to four 63102A load modules, which will result in an 8-channel 100W/channel load with standard front-panel inputs.

The Chroma 6310A series Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. It is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232, USB or GPIB.

The 6310A series offers 8 different modules with power ratings from 100 watts to 1,200 watts, current ratings from 0.5mA to 240A, and voltage ratings from 0.5mV to 500V. The loads can be operated in constant current, constant voltage, constant power and constant resistance and may be placed in parallel for increased current and power.

The 6310A series can simulate a wide range of dynamic loading applications. The waveforms programmable parameters include: slew rate, load level, duration and conducting voltage. In addition, up to 100 sets of system operating status can be stored in EEPROM and recalled instantly for automated testing applications.

Real time measurement of voltage and current are integrated into each 6310A load module using a 16-bit precision measurement circuit. The user can perform on line voltage measurements and adjustments or simulate short circuit test using the user friendly keypad on the front panel. Additionally, the 6310A series offers an optional remote controller for automated production lines.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 6314A
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details
DC Electronic Load - SLD-60-505-255 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC
View Details
Electronic Loads - 2647202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details