Chroma Group DC Electronic Load 63110A

Description
The 63110A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 0~500V Current: 0~0.6A / 0~2A Power: 100W LED Load Simulator for LED Driver Test Min. Operating Voltage: 6V at 2A Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/s - 10A/s slew rate Minimum input resistance allows the load to sink high current at low voltages Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 63110A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. It is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232, USB or GPIB. The Chroma 6310A Programmable Electronic Load integrates microprocessor capabilities into each load module and mainframe to provide simple and accurate parallel operation to optimize the speed and control among multiple load modules. All load modules may be configured to work synchronously, to test multiple outputs simultaneously, thus simulating real life applications.
Datasheet
Description
The 63110A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 0~500V Current: 0~0.6A / 0~2A Power: 100W LED Load Simulator for LED Driver Test Min. Operating Voltage: 6V at 2A Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/s - 10A/s slew rate Minimum input resistance allows the load to sink high current at low voltages Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 63110A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. It is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232, USB or GPIB. The Chroma 6310A Programmable Electronic Load integrates microprocessor capabilities into each load module and mainframe to provide simple and accurate parallel operation to optimize the speed and control among multiple load modules. All load modules may be configured to work synchronously, to test multiple outputs simultaneously, thus simulating real life applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63110A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63110A
DC Electronic Load 63110A
The 63110A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 0~500V Current: 0~0.6A / 0~2A Power: 100W LED Load Simulator for LED Driver Test Min. Operating Voltage: 6V at 2A Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/s - 10A/s slew rate Minimum input resistance allows the load to sink high current at low voltages Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 63110A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. It is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232, USB or GPIB. The Chroma 6310A Programmable Electronic Load integrates microprocessor capabilities into each load module and mainframe to provide simple and accurate parallel operation to optimize the speed and control among multiple load modules. All load modules may be configured to work synchronously, to test multiple outputs simultaneously, thus simulating real life applications.

The 63110A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Volts: 0~500V
  • Current: 0~0.6A / 0~2A
  • Power: 100W
  • LED Load Simulator for LED Driver Test
  • Min. Operating Voltage: 6V at 2A
  • Synchronization with multiple loads
  • Flexible CC, CR, CP and CV operation modes
  • Dynamic loading with speeds up to 20 kHz
  • Fast response of 0.32mA/s - 10A/s slew rate
  • Minimum input resistance allows the load to sink high current at low voltages
  • Real time power supply load transient response simulation and output measurements
  • User programmable 100 sequences. Front panel input status for user-friendly operation
  • High/Low limits of testing parameters to test GO/NG
  • Digital I/O control
  • Over current protection (OCP) testing function

Applications:

  • Constant Current Mode
  • Constant Resistance Mode
  • Constant Voltage Mode
  • Constant Power Mode

The Chroma 63110A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. It is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232, USB or GPIB.

The Chroma 6310A Programmable Electronic Load integrates microprocessor capabilities into each load module and mainframe to provide simple and accurate parallel operation to optimize the speed and control among multiple load modules. All load modules may be configured to work synchronously, to test multiple outputs simultaneously, thus simulating real life applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63110A
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 2728774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-300-12-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
High Current Oval Edgewound Resistor Load Banks - HCLB Series - Ohmite Manufacturing Co.
Specs
Operating DC Voltage 1000 volts
Standards and Certifications RoHS
View Details