Chroma Group DC Electronic Load 63103

Description
The 63103 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300W Voltage: 80 Current: 60 Mainframes holds four or two modules, up to 8 loads total Parallel load modules up to 1,200 W total power, 240 A total current Constant Current, Constant Resistance, Constant Voltage, Short Circuit modes Dynamic loading from 0.1 Hz to 20 kHz with internal pulse generator Fast, adjustable slew rate from 0.32 mA/µS to 5 A/µS User programmable 100 sequential front panel setups Built-in voltage, current, & power measurement Remote sensing capability RS-232 and GPIB Interfaces The Chroma 63103 is a DC Electronic Load Module. The Chroma 63103 is suitable for the test and evaluation of multi-output AC/DC power supply, DC/DC converter, charger and power electronic components and good for application in areas such as research and development, production, and incoming inspection.
Datasheet
Description
The 63103 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300W Voltage: 80 Current: 60 Mainframes holds four or two modules, up to 8 loads total Parallel load modules up to 1,200 W total power, 240 A total current Constant Current, Constant Resistance, Constant Voltage, Short Circuit modes Dynamic loading from 0.1 Hz to 20 kHz with internal pulse generator Fast, adjustable slew rate from 0.32 mA/µS to 5 A/µS User programmable 100 sequential front panel setups Built-in voltage, current, & power measurement Remote sensing capability RS-232 and GPIB Interfaces The Chroma 63103 is a DC Electronic Load Module. The Chroma 63103 is suitable for the test and evaluation of multi-output AC/DC power supply, DC/DC converter, charger and power electronic components and good for application in areas such as research and development, production, and incoming inspection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63103 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63103
DC Electronic Load 63103
The 63103 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300W Voltage: 80 Current: 60 Mainframes holds four or two modules, up to 8 loads total Parallel load modules up to 1,200 W total power, 240 A total current Constant Current, Constant Resistance, Constant Voltage, Short Circuit modes Dynamic loading from 0.1 Hz to 20 kHz with internal pulse generator Fast, adjustable slew rate from 0.32 mA/µS to 5 A/µS User programmable 100 sequential front panel setups Built-in voltage, current, & power measurement Remote sensing capability RS-232 and GPIB Interfaces The Chroma 63103 is a DC Electronic Load Module. The Chroma 63103 is suitable for the test and evaluation of multi-output AC/DC power supply, DC/DC converter, charger and power electronic components and good for application in areas such as research and development, production, and incoming inspection.

The 63103 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 300W
  • Voltage: 80
  • Current: 60
  • Mainframes holds four or two modules, up to 8 loads total
  • Parallel load modules up to 1,200 W total power, 240 A total current
  • Constant Current, Constant Resistance, Constant Voltage, Short Circuit modes
  • Dynamic loading from 0.1 Hz to 20 kHz with internal pulse generator
  • Fast, adjustable slew rate from 0.32 mA/µS to 5 A/µS
  • User programmable 100 sequential front panel setups
  • Built-in voltage, current, & power measurement
  • Remote sensing capability
  • RS-232 and GPIB Interfaces

The Chroma 63103 is a DC Electronic Load Module. The Chroma 63103 is suitable for the test and evaluation of multi-output AC/DC power supply, DC/DC converter, charger and power electronic components and good for application in areas such as research and development, production, and incoming inspection.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63103
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-300-12-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 1808788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details