Chroma Group DC Electronic Load 63102A

Description
The 63102A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 0~80V Current: 0~2A / 0~20A Power: 20W / 100W Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/s - 10A/s slew rate Minimum input resistance allows the load to sink high current at low voltages Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 63102A is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The Chroma 63101A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232C, USB or GPIB. The 6310A series offers 12 different modules with power ratings from 20 watts to 1,200 watts, current ratings from 0.5mA to 240A, and voltage ratings from 0.5mV to 600V. The loads can be operated in constant current, constant voltage, constant power and constant resistance and may be placed in parallel for increased current and power.
Datasheet
Description
The 63102A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 0~80V Current: 0~2A / 0~20A Power: 20W / 100W Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/s - 10A/s slew rate Minimum input resistance allows the load to sink high current at low voltages Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 63102A is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The Chroma 63101A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232C, USB or GPIB. The 6310A series offers 12 different modules with power ratings from 20 watts to 1,200 watts, current ratings from 0.5mA to 240A, and voltage ratings from 0.5mV to 600V. The loads can be operated in constant current, constant voltage, constant power and constant resistance and may be placed in parallel for increased current and power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63102A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63102A
DC Electronic Load 63102A
The 63102A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 0~80V Current: 0~2A / 0~20A Power: 20W / 100W Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/s - 10A/s slew rate Minimum input resistance allows the load to sink high current at low voltages Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function Applications: Constant Current Mode Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 63102A is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The Chroma 63101A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232C, USB or GPIB. The 6310A series offers 12 different modules with power ratings from 20 watts to 1,200 watts, current ratings from 0.5mA to 240A, and voltage ratings from 0.5mV to 600V. The loads can be operated in constant current, constant voltage, constant power and constant resistance and may be placed in parallel for increased current and power.

The 63102A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 0~80V
  • Current: 0~2A / 0~20A
  • Power: 20W / 100W
  • Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W
  • Flexible CC, CR, CP and CV operation modes
  • Dynamic loading with speeds up to 20 kHz
  • Fast response of 0.32mA/s - 10A/s slew rate
  • Minimum input resistance allows the load to sink high current at low voltages
  • Real time power supply load transient response simulation and output measurements
  • User programmable 100 sequences. Front panel input status for user-friendly operation
  • High/Low limits of testing parameters to test GO/NG
  • Digital I/O control
  • Over current protection (OCP) testing function

Applications:

  • Constant Current Mode
  • Constant Resistance Mode
  • Constant Voltage Mode
  • Constant Power Mode

The Chroma 63102A is designed for applications in research and development, production, and incoming inspection. The system is configured by plugging the user selectable load modules into the system mainframe. The Chroma 63101A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components. The user interfaces include an ergonomically designed user friendly keypad on the front panel and the following computer interfaces: RS-232C, USB or GPIB.

The 6310A series offers 12 different modules with power ratings from 20 watts to 1,200 watts, current ratings from 0.5mA to 240A, and voltage ratings from 0.5mV to 600V. The loads can be operated in constant current, constant voltage, constant power and constant resistance and may be placed in parallel for increased current and power.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63102A
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 2592939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details