Chroma Group DC Electronic Load 63030

Description
The 63030 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 60 Amps 64 Volts 300 Watts Plug-in electronic load modules in selectable mainframes Parallel load modules up to 2400W for high current and power application Master/Slave interface for synchronizing multiple loads GPIB/RS-232 Interface CC, CR, CV, and CP operation modes Precision loading delivers 150£gA resolution Minimize input resistance allowing load to sink high current at low voltage Dynamic loading with speed up to 20 kHz Real time load simulation and output measurement Store up to 100 sets of front panel input Status for instant recall 15 bits precision voltage and current measurement with multi-range selection Remote sensing capability 20 MHz differential mode noise measurement Short circuit test & short current measurement The Chroma 63030 Smart Electronic Load System is the state-of-the-art instrument for testing DC power sources and power electronic components. The system is configured by plugging the user selectable load modules into the system mainframe, and operated using the instrument front panel keypads or the remote controlled instructions via GPIB interface. The load modules can be programmed independently for testing multi-output DC/DC power supplies, or in parallel for testing high power application. The 6300 family offers 4 types of modular loads with power ranging from 60 watts to 300 watts, current setting from 150£gA to 60A, and voltage measurement from 0.5mV to 250V. Each load is isolated and floating, programmable in dual current ranges and measuring voltage ranges, and capable of synchronizing interface for master/slave control operation. The load can be operated in constant current, constant resistance,constant voltage, or constant power mode. The 6300 can simulate a wide range of dynamic loading applications. The loading waveform is user programmable in slew rates, load levels, duration, and conducting voltage. The load can also be controlled via external analog control voltage, or signal generator to simulate specific application requirements. Furthermore, up to 100 sets of system operating status can be stored in battery backup SRAM and recalled instantly for automated testing application.
Datasheet
Description
The 63030 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 60 Amps 64 Volts 300 Watts Plug-in electronic load modules in selectable mainframes Parallel load modules up to 2400W for high current and power application Master/Slave interface for synchronizing multiple loads GPIB/RS-232 Interface CC, CR, CV, and CP operation modes Precision loading delivers 150£gA resolution Minimize input resistance allowing load to sink high current at low voltage Dynamic loading with speed up to 20 kHz Real time load simulation and output measurement Store up to 100 sets of front panel input Status for instant recall 15 bits precision voltage and current measurement with multi-range selection Remote sensing capability 20 MHz differential mode noise measurement Short circuit test & short current measurement The Chroma 63030 Smart Electronic Load System is the state-of-the-art instrument for testing DC power sources and power electronic components. The system is configured by plugging the user selectable load modules into the system mainframe, and operated using the instrument front panel keypads or the remote controlled instructions via GPIB interface. The load modules can be programmed independently for testing multi-output DC/DC power supplies, or in parallel for testing high power application. The 6300 family offers 4 types of modular loads with power ranging from 60 watts to 300 watts, current setting from 150£gA to 60A, and voltage measurement from 0.5mV to 250V. Each load is isolated and floating, programmable in dual current ranges and measuring voltage ranges, and capable of synchronizing interface for master/slave control operation. The load can be operated in constant current, constant resistance,constant voltage, or constant power mode. The 6300 can simulate a wide range of dynamic loading applications. The loading waveform is user programmable in slew rates, load levels, duration, and conducting voltage. The load can also be controlled via external analog control voltage, or signal generator to simulate specific application requirements. Furthermore, up to 100 sets of system operating status can be stored in battery backup SRAM and recalled instantly for automated testing application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63030 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63030
DC Electronic Load 63030
The 63030 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 60 Amps 64 Volts 300 Watts Plug-in electronic load modules in selectable mainframes Parallel load modules up to 2400W for high current and power application Master/Slave interface for synchronizing multiple loads GPIB/RS-232 Interface CC, CR, CV, and CP operation modes Precision loading delivers 150£gA resolution Minimize input resistance allowing load to sink high current at low voltage Dynamic loading with speed up to 20 kHz Real time load simulation and output measurement Store up to 100 sets of front panel input Status for instant recall 15 bits precision voltage and current measurement with multi-range selection Remote sensing capability 20 MHz differential mode noise measurement Short circuit test & short current measurement The Chroma 63030 Smart Electronic Load System is the state-of-the-art instrument for testing DC power sources and power electronic components. The system is configured by plugging the user selectable load modules into the system mainframe, and operated using the instrument front panel keypads or the remote controlled instructions via GPIB interface. The load modules can be programmed independently for testing multi-output DC/DC power supplies, or in parallel for testing high power application. The 6300 family offers 4 types of modular loads with power ranging from 60 watts to 300 watts, current setting from 150£gA to 60A, and voltage measurement from 0.5mV to 250V. Each load is isolated and floating, programmable in dual current ranges and measuring voltage ranges, and capable of synchronizing interface for master/slave control operation. The load can be operated in constant current, constant resistance,constant voltage, or constant power mode. The 6300 can simulate a wide range of dynamic loading applications. The loading waveform is user programmable in slew rates, load levels, duration, and conducting voltage. The load can also be controlled via external analog control voltage, or signal generator to simulate specific application requirements. Furthermore, up to 100 sets of system operating status can be stored in battery backup SRAM and recalled instantly for automated testing application.

The 63030 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 60 Amps
  • 64 Volts
  • 300 Watts
  • Plug-in electronic load modules in selectable mainframes
  • Parallel load modules up to 2400W for high current and power application
  • Master/Slave interface for synchronizing multiple loads
  • GPIB/RS-232 Interface
  • CC, CR, CV, and CP operation modes
  • Precision loading delivers 150£gA resolution
  • Minimize input resistance allowing load to sink high current at low voltage
  • Dynamic loading with speed up to 20 kHz
  • Real time load simulation and output measurement
  • Store up to 100 sets of front panel input Status for instant recall
  • 15 bits precision voltage and current measurement with multi-range selection
  • Remote sensing capability
  • 20 MHz differential mode noise measurement
  • Short circuit test & short current measurement

The Chroma 63030 Smart Electronic Load System is the state-of-the-art instrument for testing DC power sources and power electronic components. The system is configured by plugging the user selectable load modules into the system mainframe, and operated using the instrument front panel keypads or the remote controlled instructions via GPIB interface. The load modules can be programmed independently for testing multi-output DC/DC power supplies, or in parallel for testing high power application.

The 6300 family offers 4 types of modular loads with power ranging from 60 watts to 300 watts, current setting from 150£gA to 60A, and voltage measurement from 0.5mV to 250V. Each load is isolated and floating, programmable in dual current ranges and measuring voltage ranges, and capable of synchronizing interface for master/slave control operation. The load can be operated in constant current, constant resistance,constant voltage, or constant power mode.
The 6300 can simulate a wide range of dynamic loading applications. The loading waveform is user programmable in slew rates, load levels, duration, and conducting voltage. The load can also be controlled via external analog control voltage, or signal generator to simulate specific application requirements. Furthermore, up to 100 sets of system operating status can be stored in battery backup SRAM and recalled instantly for automated testing application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63030
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
DC Electronic Load - SLD-60-505-255 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC
View Details
Electronic Loads - 1924572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details