Chroma Group AC Source 61705

Description
The 61705 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V Current: 32A / 16A Power: 12000VA Frequency: 15~1.2 kHz Phase angle: 0~360° Built-in PFC, provides input power factor of over 0.98 AC+DC output mode Comprehensive measurement capability,V, Irms, Ipk, Iinrush, P, PF, CF of current etc. Programmable r.m.s. current limit Turn on, turn off phase angle control Optional function for transient voltage output Full protection: OP, OC, OV and OT protection Optional GPIB and RS-232C interface Advanced PWM technology delivers high power density in a compact rack-mountable package User-definable power-on state Built-in output isolation relays Applications: Avionics Testing of Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61705 delivers pure, 5-wire, 3-phase AC power. Unlike the traditional 3-phase AC source, it includes low power rating models at very low cost. Users can program voltage and frequency, measure the critical characteristics of the output on its LCD display. It delivers the right solution to simulate all kinds of input condition of UUT to be utilized in R&D and QA. It is also suitable for commercial applications from laboratory testing to mass productions. The 61700 supplies the output voltage from 0 to 300VAC and it can be set individually for each phase. Users also can set the phase angle from 0° to 360°. These kinds of function make the 61700 series can simulate unbalance 3-phase power. Because of the wide output frequency from 15 to 1200Hz, it is suitable for avionics, marine and military application. The AC+DC mode extends the output function to simulate abnormal situation when power line contains DC offset.
Datasheet
Description
The 61705 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V Current: 32A / 16A Power: 12000VA Frequency: 15~1.2 kHz Phase angle: 0~360° Built-in PFC, provides input power factor of over 0.98 AC+DC output mode Comprehensive measurement capability,V, Irms, Ipk, Iinrush, P, PF, CF of current etc. Programmable r.m.s. current limit Turn on, turn off phase angle control Optional function for transient voltage output Full protection: OP, OC, OV and OT protection Optional GPIB and RS-232C interface Advanced PWM technology delivers high power density in a compact rack-mountable package User-definable power-on state Built-in output isolation relays Applications: Avionics Testing of Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61705 delivers pure, 5-wire, 3-phase AC power. Unlike the traditional 3-phase AC source, it includes low power rating models at very low cost. Users can program voltage and frequency, measure the critical characteristics of the output on its LCD display. It delivers the right solution to simulate all kinds of input condition of UUT to be utilized in R&D and QA. It is also suitable for commercial applications from laboratory testing to mass productions. The 61700 supplies the output voltage from 0 to 300VAC and it can be set individually for each phase. Users also can set the phase angle from 0° to 360°. These kinds of function make the 61700 series can simulate unbalance 3-phase power. Because of the wide output frequency from 15 to 1200Hz, it is suitable for avionics, marine and military application. The AC+DC mode extends the output function to simulate abnormal situation when power line contains DC offset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 61705
The 61705 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V Current: 32A / 16A Power: 12000VA Frequency: 15~1.2 kHz Phase angle: 0~360° Built-in PFC, provides input power factor of over 0.98 AC+DC output mode Comprehensive measurement capability,V, Irms, Ipk, Iinrush, P, PF, CF of current etc. Programmable r.m.s. current limit Turn on, turn off phase angle control Optional function for transient voltage output Full protection: OP, OC, OV and OT protection Optional GPIB and RS-232C interface Advanced PWM technology delivers high power density in a compact rack-mountable package User-definable power-on state Built-in output isolation relays Applications: Avionics Testing of Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61705 delivers pure, 5-wire, 3-phase AC power. Unlike the traditional 3-phase AC source, it includes low power rating models at very low cost. Users can program voltage and frequency, measure the critical characteristics of the output on its LCD display. It delivers the right solution to simulate all kinds of input condition of UUT to be utilized in R&D and QA. It is also suitable for commercial applications from laboratory testing to mass productions. The 61700 supplies the output voltage from 0 to 300VAC and it can be set individually for each phase. Users also can set the phase angle from 0° to 360°. These kinds of function make the 61700 series can simulate unbalance 3-phase power. Because of the wide output frequency from 15 to 1200Hz, it is suitable for avionics, marine and military application. The AC+DC mode extends the output function to simulate abnormal situation when power line contains DC offset.

The 61705 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Volts: 150V / 300V
  • Current: 32A / 16A
  • Power: 12000VA
  • Frequency: 15~1.2 kHz
  • Phase angle: 0~360°
  • Built-in PFC, provides input power factor of over 0.98
  • AC+DC output mode
  • Comprehensive measurement capability,V, Irms, Ipk, Iinrush, P, PF, CF of current etc.
  • Programmable r.m.s. current limit
  • Turn on, turn off phase angle control
  • Optional function for transient voltage output
  • Full protection: OP, OC, OV and OT protection
  • Optional GPIB and RS-232C interface
  • Advanced PWM technology delivers high power density in a compact rack-mountable package
  • User-definable power-on state
  • Built-in output isolation relays

Applications:

  • Avionics Testing of Military and Aircraft
  • UPS / AVR Testing
  • Power Supply Testing
  • Air-Conditioner Testing
  • Servo Motor, Synchro Moto Testing
  • Transformers Testing
  • Relays, Switches Testing
  • Breakers, Fuses Testing

The Chroma Programmable AC source model 61705 delivers pure, 5-wire, 3-phase AC power. Unlike the traditional 3-phase AC source, it includes low power rating models at very low cost. Users can program voltage and frequency, measure the critical characteristics of the output on its LCD display. It delivers the right solution to simulate all kinds of input condition of UUT to be utilized in R&D and QA. It is also suitable for commercial applications from laboratory testing to mass productions.

The 61700 supplies the output voltage from 0 to 300VAC and it can be set individually for each phase. Users also can set the phase angle from 0° to 360°. These kinds of function make the 61700 series can simulate unbalance 3-phase power. Because of the wide output frequency from 15 to 1200Hz, it is suitable for avionics, marine and military application. The AC+DC mode extends the output function to simulate abnormal situation when power line contains DC offset.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 61705
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details