Chroma Group AC Source 61602

Description
The 61602 is a 1000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V/0-300V/Auto Current : 8A / 4A (150V / 300V) Power: 1000VA Frequency: 15 Hz–1000 Hz Compact size and weight attributable to advance PWM technology Built-in PFC, provide input power factor over 0.98 (full load) AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates ON/OFF Analog programming interface 3 units combined to 3-phase power output Easy-use software for operation and ON/OFF test Optional GPIB and RS-232C interface Full protection: OP,OC,OV and OT protection The Chroma 61602 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61602 is suitable for commercial, avionics, and military applications from bench-top testing to mass production. The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet
Description
The 61602 is a 1000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V/0-300V/Auto Current : 8A / 4A (150V / 300V) Power: 1000VA Frequency: 15 Hz–1000 Hz Compact size and weight attributable to advance PWM technology Built-in PFC, provide input power factor over 0.98 (full load) AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates ON/OFF Analog programming interface 3 units combined to 3-phase power output Easy-use software for operation and ON/OFF test Optional GPIB and RS-232C interface Full protection: OP,OC,OV and OT protection The Chroma 61602 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61602 is suitable for commercial, avionics, and military applications from bench-top testing to mass production. The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 61602
The 61602 is a 1000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V/0-300V/Auto Current : 8A / 4A (150V / 300V) Power: 1000VA Frequency: 15 Hz–1000 Hz Compact size and weight attributable to advance PWM technology Built-in PFC, provide input power factor over 0.98 (full load) AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates ON/OFF Analog programming interface 3 units combined to 3-phase power output Easy-use software for operation and ON/OFF test Optional GPIB and RS-232C interface Full protection: OP,OC,OV and OT protection The Chroma 61602 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61602 is suitable for commercial, avionics, and military applications from bench-top testing to mass production. The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

The 61602 is a 1000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Volts: 150V/0-300V/Auto
  • Current : 8A / 4A (150V / 300V)
  • Power: 1000VA
  • Frequency: 15 Hz–1000 Hz
  • Compact size and weight attributable to advance PWM technology
  • Built-in PFC, provide input power factor over 0.98 (full load)
  • AC+DC output mode for voltage DC offset simulation
  • Programmable slew rate setting for changing voltage and frequency
  • Programmable voltage, current limit
  • One-key recall for 9 different voltage and frequency
  • Low output impedance for testing IEC 61000-3-2 ( 61605 )
  • Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc.
  • High output current crest factor, ideal for inrush current testing
  • Turn on, turn off phase angle control
  • TTL signal which indicates ON/OFF
  • Analog programming interface
  • 3 units combined to 3-phase power output
  • Easy-use software for operation and ON/OFF test
  • Optional GPIB and RS-232C interface
  • Full protection: OP,OC,OV and OT protection

The Chroma 61602 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61602 is suitable for commercial, avionics, and military applications from bench-top testing to mass production.

The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 61602
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details