Chroma Group AC Source 61503

Description
The 61503 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V / Auto Current: 12A / 6A (150V / 300V) Power: 1500VA Compact size and weight attributable to advance PWM technology AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61505 ) Programmable output impedance for testing IEC 61000-3-3 LIST, PULSE, STEP mode function for testing power line disturbance (PLD) simulation capability IEC 61000-4-11 voltage dips, short and variation simulation Harmonics, inter-harmonics waveform synthesizer for testing IEC 61000-4-13 Programmable voltage, current limit Comprehensive measurement capability, including current harmonics High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient Analog programmable interface 3 units combined to 3-phase power output Easy-use software for operation and IEC regulation test Optional GPIB and RS-232C interface Applications: Simulate AC Power Distortion Aerospace Testing Software for AC Power The Easy-Use Software: The 61500 Series Softpanel 3-Phase Mode and Series Connecting for High Voltage Output The Chroma AC power source 61503 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software. These features make the 61503 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet
Description
The 61503 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V / Auto Current: 12A / 6A (150V / 300V) Power: 1500VA Compact size and weight attributable to advance PWM technology AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61505 ) Programmable output impedance for testing IEC 61000-3-3 LIST, PULSE, STEP mode function for testing power line disturbance (PLD) simulation capability IEC 61000-4-11 voltage dips, short and variation simulation Harmonics, inter-harmonics waveform synthesizer for testing IEC 61000-4-13 Programmable voltage, current limit Comprehensive measurement capability, including current harmonics High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient Analog programmable interface 3 units combined to 3-phase power output Easy-use software for operation and IEC regulation test Optional GPIB and RS-232C interface Applications: Simulate AC Power Distortion Aerospace Testing Software for AC Power The Easy-Use Software: The 61500 Series Softpanel 3-Phase Mode and Series Connecting for High Voltage Output The Chroma AC power source 61503 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software. These features make the 61503 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 61503
The 61503 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V / Auto Current: 12A / 6A (150V / 300V) Power: 1500VA Compact size and weight attributable to advance PWM technology AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61505 ) Programmable output impedance for testing IEC 61000-3-3 LIST, PULSE, STEP mode function for testing power line disturbance (PLD) simulation capability IEC 61000-4-11 voltage dips, short and variation simulation Harmonics, inter-harmonics waveform synthesizer for testing IEC 61000-4-13 Programmable voltage, current limit Comprehensive measurement capability, including current harmonics High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient Analog programmable interface 3 units combined to 3-phase power output Easy-use software for operation and IEC regulation test Optional GPIB and RS-232C interface Applications: Simulate AC Power Distortion Aerospace Testing Software for AC Power The Easy-Use Software: The 61500 Series Softpanel 3-Phase Mode and Series Connecting for High Voltage Output The Chroma AC power source 61503 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software. These features make the 61503 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

The 61503 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Volts: 150V / 300V / Auto
  • Current: 12A / 6A (150V / 300V)
  • Power: 1500VA
  • Compact size and weight attributable to advance PWM technology
  • AC+DC output mode for voltage DC offset simulation
  • Programmable slew rate setting for changing voltage and frequency
  • Low output impedance for testing IEC 61000-3-2 ( 61505 )
  • Programmable output impedance for testing IEC 61000-3-3
  • LIST, PULSE, STEP mode function for testing power line disturbance (PLD) simulation capability
  • IEC 61000-4-11 voltage dips, short and variation simulation
  • Harmonics, inter-harmonics waveform synthesizer for testing IEC 61000-4-13
  • Programmable voltage, current limit
  • Comprehensive measurement capability, including current harmonics
  • High output current crest factor, ideal for inrush current testing
  • Turn on, turn off phase angle control
  • TTL signal which indicates output transient
  • Analog programmable interface
  • 3 units combined to 3-phase power output
  • Easy-use software for operation and IEC regulation test
  • Optional GPIB and RS-232C interface

Applications:

  • Simulate AC Power Distortion
  • Aerospace Testing Software for AC Power
  • The Easy-Use Software: The 61500 Series Softpanel
  • 3-Phase Mode and Series Connecting for High Voltage Output

The Chroma AC power source 61503 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software.

These features make the 61503 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 61503
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10750-40-3u-27666 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details